☰
DM240011
DM240011
Active
Description:  MPLAB PIC24FJ256GB106 EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   DM240011 Datasheet
History Price: Active
In Stock: 30560
DM240011 Specification
Specification
Part No
DM240011
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
PIC
Platform
MPLAB?
Utilized IC / Part
PIC24FJ256GB106
Mounting Type
Fixed
Contents
Board(s), Cable(s), OLED
DM240011 PDF Datasheet
DM240011 Related Parts
DM240001
DM240001
Microchip Technology
EXPLORER 16 100PIN DSPIC30/33/32
DM240001-2
DM240001-2
Microchip Technology
EXPLORER 16/32 DSPIC/PIC24/PIC32
DM240002
DM240002
Microchip Technology
EXPLORER 16 44-PIN DSPIC30/33
DM240004
DM240004
Microchip Technology
PIC24F CURIOSITY EVAL BRD
DM240012
DM240012
Microchip Technology
PIC24E USB STARTER KIT P512GU810
DM240013-1
DM240013-1
Microchip Technology
PIC24F K-SER 3V MICROSTICK EVAL
DM240013-2
DM240013-2
Microchip Technology
PIC24F K-SERIES 5V MICROSTICK
DM240015
DM240015
Microchip Technology
MPLAB PIC24FJ128GC010 EVAL BRD
DM240016
DM240016
Microchip Technology
PIC24FJ256GA7 CURIOSITY EVAL BRD
DM240018
DM240018
Microchip Technology
PIC24F CURIOSITY DEV BOARD
DM240021
DM240021
Microchip Technology
MPLAB PIC24HJ128GP504 EVAL BRD
DM240311
DM240311
Microchip Technology
XLP 16-BIT DEV BRD PIC24F16KA102
DM240011 Compare Parts
  • DM240011 vs DM240312
  • DM240011 vs DM240311
  • DM240011 vs DM240021
  • DM240011 vs DM240018
  • DM240011 vs DM240016
  • DM240011 vs DM240015
  • DM240011 vs DM240013-2
  • DM240011 vs DM240013-1
  • DM240011 vs DM240012
  • DM240011 vs DM240004
  • DM240011 vs DM240002
  • DM240011 vs DM240001-2
  • DM240011 vs DM240001
  • DM240011 vs DM240014
  • DM240011 vs DM240001-3
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast