Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Microchip Technology DM320003-3
DM320003-3
Active
Embedded MCU, DSP Evaluation Boards
Description:
PIC32 USB STARTER KIT III
Manufacturer:
Microchip Technology
Datasheet:
DM320003-3 Datasheet
History Price: $92.89
In Stock: 15440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DM320003-3 Specification
Specification
Part No
DM320003-3
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
MIPS32? M4K?
Platform
PIC32 USB Starter Kit III
Utilized IC / Part
PIC32MX450F256L
Mounting Type
Fixed
Contents
Board(s)
DM320003-3 Related Parts
DM300014
Microchip Technology
DSPICDEM 1.1 30F6014 EVAL BRD
DM300017
Microchip Technology
DSPICDEM DSPIC30F2010 EVAL BRD
DM300018
Microchip Technology
DSPICDEM 2 DSPIC30F EVAL BRD
DM300019
Microchip Technology
DSPICDEM 80PIN 30F/33F/24H/24FJ
DM300024
Microchip Technology
DSPICDEM 1.1 PLUS 30F/IC33F/24H
DM300027
Microchip Technology
16-BIT 28-PIN PIC24/DSPIC30F/33F
DM303008
Microchip Technology
KEELOQ 3 PIC16F886 EVAL BRD
DM320001
Microchip Technology
PIC32 STARTER KIT PIC32 EVAL BRD
DM320003
Microchip Technology
PIC32MX USB STARTER BOARD
DM320003-2
Microchip Technology
PIC32 USB STARTER KIT II
DM320004
Microchip Technology
PIC32 ETHERNET STARTER KIT
DM320004-2
Microchip Technology
PIC32 ETHERNET STARTER KIT II
DM320003-3 Compare Parts
DM320003-3 vs DM330030
DM320003-3 vs DM330028-2
DM320003-3 vs DM330028
DM320003-3 vs DM330027
DM320003-3 vs DM330026
DM320003-3 vs DM330013-2
DM320003-3 vs DM330013
DM320003-3 vs DM330012
DM320003-3 vs DM330011
DM320003-3 vs DM320210
DM320003-3 vs DM320209
DM320003-3 vs DM320204
DM320003-3 vs DM320198
DM320003-3 vs DM320119
DM320003-3 vs DM320115
DM320003-3 vs DM320114
DM320003-3 vs DM320113
DM320003-3 vs DM320108-BNDL
DM320003-3 vs DM320107
DM320003-3 vs DM320106
DM320003-3 vs DM320105
DM320003-3 vs DM320104-BNDL
DM320003-3 vs DM320104
DM320003-3 vs DM320103
DM320003-3 vs DM320101
DM320003-3 vs DM320100
DM320003-3 vs DM320013
DM320003-3 vs DM320010-C
DM320003-3 vs DM320010
DM320003-3 vs DM320008-C
DM320003-3 vs DM320008
DM320003-3 vs DM320007-C
DM320003-3 vs DM320007
DM320003-3 vs DM320006-C
DM320003-3 vs DM320006
DM320003-3 vs DM320004-2
DM320003-3 vs DM320004
DM320003-3 vs DM320003-2
DM320003-3 vs DM320003
DM320003-3 vs DM320001
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you