☰
DM330016
DM330016
Active
Description:  BOARD AUDIO DEV DSPIC33E
Manufacturer:  Microchip Technology
Datasheet:   DM330016 Datasheet
History Price: Active
In Stock: 42080
DM330016 Specification
Specification
Part No
DM330016
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
dsPIC? 33E
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
Audio Processing
Embedded
Yes, MCU, 16-Bit
Utilized IC / Part
dsPIC33EP512
Primary Attributes
24-Bit Wolfson Audio Codec, 2" LCD Display, Onboard Microphone
Supplied Contents
Board(s), Power Supply
DM330016 PDF Datasheet
DM330016 Related Parts
DM300004-1
DM300004-1
Microchip Technology
BOARD DEMO DSPICDEM.NET 1
DM300004-2
DM300004-2
Microchip Technology
BOARD DEMO DSPICDEM.NET 2
DM320011
DM320011
Microchip Technology
BOARD AUDIO DEV FOR PIC32
DM320014
DM320014
Microchip Technology
BOARD DIGITAL AUDIO USB PIC32
DM320109
DM320109
Microchip Technology
CRYPTO AUTHENTICATION SOIC XPRO
DM320118
DM320118
Microchip Technology
CRYPTOAUTH TRUST PLATFORM KIT
DM330015
DM330015
Microchip Technology
KIT STARTER MOTR CTRL DSPIC33E
DM330018
DM330018
Microchip Technology
STARTER KIT DSPIC33EV 5V CAN-LIN
DM330021
DM330021
Microchip Technology
KIT DEMO DSPIC33 MCLV
DM330021-2
DM330021-2
Microchip Technology
BOARD DEV DSPICDEM MCLV-2
DM330022
DM330022
Microchip Technology
BOARD DEV DSPICDEM MCSM
DM330022-1
DM330022-1
Microchip Technology
MOTOR CONTROL DEV BOARD
DM330016 Compare Parts
  • DM330016 vs DM330023-3
  • DM330016 vs DM330023-2
  • DM330016 vs DM330023
  • DM330016 vs DM330022-1
  • DM330016 vs DM330022
  • DM330016 vs DM330021-2
  • DM330016 vs DM330021
  • DM330016 vs DM330018
  • DM330016 vs DM330015
  • DM330016 vs DM320118
  • DM330016 vs DM320109
  • DM330016 vs DM320014
  • DM330016 vs DM320011
  • DM330016 vs DM300004-2
  • DM330016 vs DM300004-1
  • DM330016 vs DM339012-1
  • DM330016 vs DM320112
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.