☰
DM330017-3
DM330017-3
Active
Description:  DSPIC33C DIGITAL POWER START KIT
Manufacturer:  Microchip Technology
Datasheet:   DM330017-3 Datasheet
History Price: $296.76
In Stock: 27200
DM330017-3 Specification
Specification
Part No
DM330017-3
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Series
MPLAB?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
Voltage - Output
3.3V, 15V
Current - Output
1A, 200mA
Voltage - Input
6V ~ 13.8V
Regulator Topology
Boost, Buck
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s), Cable(s), Power Supply
Utilized IC / Part
dsPIC33CK256MP505
Power - Output
-
DM330017-3 PDF Datasheet
DM330017-3 Compare Parts
  • DM330017-3 vs DM330017
  • DM330017-3 vs DM300023
  • DM330017-3 vs DM330017-1
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.