☰
DV102012
DV102012
Obsolete
Description:  KIT DEV TOUCH SCREEN CONTROLLER
Manufacturer:  Microchip Technology
Datasheet:   DV102012 Datasheet
History Price: Obsolete
In Stock: 32640
DV102012 Specification
Specification
Part No
DV102012
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
mTouch?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Touch Screen Controller
Embedded
No
Utilized IC / Part
AR1100
Primary Attributes
USB or RS-232 Interface Supports 4,5 or 8 Wire
Supplied Contents
Board(s), Cable(s), Power Supply
DV102012 PDF Datasheet
DV102012 Related Parts
DV102013
DV102013
Microchip Technology
DEVELOPMENT KIT MULTI-TOUCH PCAP
DV160214-1
DV160214-1
Microchip Technology
KIT DEV DALI LIGHTING COMM
DV160214-2
DV160214-2
Microchip Technology
KIT DEV DMX512A LIGHTING COMM
DV161001
DV161001
Microchip Technology
PIC18 POE DEVELOPMENT KIT
DV164126
DV164126
Microchip Technology
KIT DEVELOPMENT USB W/PICKIT 2
DV164133
DV164133
Microchip Technology
ENERGY HARVESTING DEVELOPMENT
DV164139
DV164139
Microchip Technology
KIT USB DEV LOW PIN COUNT
DV164139-2
DV164139-2
Microchip Technology
KIT DEV USB FOR PIC16F1459
DV102012 Compare Parts
  • DV102012 vs DV164139
  • DV102012 vs DV164133
  • DV102012 vs DV164126
  • DV102012 vs DV161001
  • DV102012 vs DV160214-2
  • DV102012 vs DV160214-1
  • DV102012 vs DV102013
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.