☰
DV102014
DV102014
Obsolete
Description:  PCAP WITH 3D GEST IC(R) SENSING
Manufacturer:  Microchip Technology
Datasheet:   DV102014 Datasheet
History Price: $315.69
In Stock: 27600
DV102014 Specification
Specification
Part No
DV102014
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
GestIC?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
-
Embedded
-
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
-
DV102014 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected