☰
DV103002
DV103002
Obsolete
Description:  KIT DEV MICROID 125KHZ ANTI-COLL
Manufacturer:  Microchip Technology
Datasheet:   DV103002 Datasheet
History Price: Obsolete
In Stock: 39520
DV103002 Specification
Specification
Part No
DV103002
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
MicroID?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
RFID Reader
Frequency
125kHz
For Use With/Related Products
MCRF250
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods