☰
DV164136
DV164136
Obsolete
Description:  PIC18 DEV KIT PIC18F8722/87J11
Manufacturer:  Microchip Technology
Datasheet:   DV164136 Datasheet
History Price: Obsolete
In Stock: 10480
DV164136 Specification
Specification
Part No
DV164136
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
PIC
Platform
PIC18 Development Kit
Utilized IC / Part
PIC18F8722, PIC18F87J11
Mounting Type
Socket
Contents
Board(s), Cable(s), Power Supply, PICkit? 3 Programmer
DV164136 PDF Datasheet
DV164136 Related Parts
DV164027
DV164027
Microchip Technology
16-BIT 28-PIN PIC24/DSPIC30F/33F
DV164033
DV164033
Microchip Technology
EXPLORER 16 PIC24F/24H/DSPIC33
DV164036
DV164036
Microchip Technology
MPLAB EVAL BRD
DV164037
DV164037
Microchip Technology
MPLAB PIC24F/PIC24H/DSPIC33
DV164039
DV164039
Microchip Technology
PIC24FJ256DA210 KIT EVAL BRD
DV164122
DV164122
Microchip Technology
PICKIT SERIAL ANALYZER PIC16F886
DV164130
DV164130
Microchip Technology
PICKIT 3 PIC16F1829/PIC18F14K22
DV164132
DV164132
Microchip Technology
F1 EVAL KIT PIC16LF1937 EVAL BRD
DV164001
DV164001
Microchip Technology
MPLAB PIC16F87X EVAL BRD
DV164030
DV164030
Microchip Technology
DSPICDEM EVAL BRD
DV164101
DV164101
Microchip Technology
PICKIT 1 PIC12F/PIC16F EVAL BRD
DV164136 Compare Parts
  • DV164136 vs DV164130
  • DV164136 vs DV164122
  • DV164136 vs DV164039
  • DV164136 vs DV164037
  • DV164136 vs DV164036
  • DV164136 vs DV164033
  • DV164136 vs DV164027
  • DV164136 vs DV164101
  • DV164136 vs DV164030
  • DV164136 vs DV164001
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.