☰
DV243002
DV243002
Obsolete
Description:  KIT DEVELOPMENT DESIGNER SEEPROM
Manufacturer:  Microchip Technology
Datasheet:   DV243002 Datasheet
History Price: Obsolete
In Stock: 8320
DV243002 Specification
Specification
Part No
DV243002
Category
Programmers, Emulators, and Debuggers
Manufacturer
Microchip Technology
Series
SEEVAL?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer
For Use With/Related Products
EEPROM
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description