☰
DVMCPA
DVMCPA
Obsolete
Description:  KIT DVR BOARD EVAL SYSTEM MXDEV1
Manufacturer:  Microchip Technology
Datasheet:   DVMCPA Datasheet
History Price: Obsolete
In Stock: 34680
DVMCPA Specification
Specification
Part No
DVMCPA
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Data Capture
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
PIC16C63
Primary Attributes
ADC Evaluation
Supplied Contents
Board(s)
DVMCPA PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again