☰
E100S
E100S
Obsolete
Description:  KIT EVAL FOR QT100
Manufacturer:  Microchip Technology
Datasheet:   E100S Datasheet
History Price: Obsolete
In Stock: 25720
E100S Specification
Specification
Part No
E100S
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
Quantum, QTouch?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
1 Button/Key
Interface
Logic Level
Sensitivity
-
Voltage - Supply
3V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
QT100
E100S PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.