☰
E1103
E1103
Obsolete
Description:  EVAL BOARD FOR QT1103
Manufacturer:  Microchip Technology
Datasheet:   E1103 Datasheet
History Price: Obsolete
In Stock: 14160
E1103 Specification
Specification
Part No
E1103
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
Quantum, QTouch?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
10 Buttons/Keys
Interface
Serial
Sensitivity
-
Voltage - Supply
2.8V ~ 5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
QT1103
E1103 PDF Datasheet
E1103 Related Parts
E110
E110
Microchip Technology
BOARD EVAL FOR QT110 TOUCH SENSR
E1100
E1100
Microchip Technology
BOARD EVAL FOR QT1100-IS QTOUCH
E1106
E1106
Microchip Technology
BOARD EVALUATION FOR QT1106-ISG
E111
E111
Microchip Technology
BOARD EVAL FOR QT111 TOUCH SENSR
E112
E112
Microchip Technology
BOARD EVAL FOR QT112 TOUCH SENSR
E113
E113
Microchip Technology
BOARD EVAL FOR QT113 TOUCH SENSR
E114
E114
Microchip Technology
BOARD EVAL FOR QT114 FLUID SENSR
E115
E115
Microchip Technology
BOARD EVAL FOR QT115 TOUCH SENSR
E11X
E11X
Microchip Technology
KIT EVAL FOR QT110/111/112/113
E1103 Compare Parts
  • E1103 vs E115
  • E1103 vs E114
  • E1103 vs E113
  • E1103 vs E112
  • E1103 vs E111
  • E1103 vs E1106
  • E1103 vs E1100
  • E1103 vs E110
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.