☰
EV10K72A
EV10K72A
Active
Description:  PIC24FJ64GU205 CURIOSITY NANO
Manufacturer:  Microchip Technology
Datasheet:   EV10K72A Datasheet
History Price: $24.49
In Stock: 45200
EV10K72A Specification
Specification
Part No
EV10K72A
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
PIC
Platform
Curiosity Nano
Utilized IC / Part
PIC24FJ64GU205
Mounting Type
Fixed
Contents
Board(s)
EV10K72A Related Parts
EV10N93A
EV10N93A
Microchip Technology
PIC32CM CURIOSITY NANO EVAL KIT
EV12U44A
EV12U44A
Microchip Technology
PIC32CM LS00 CURIOSITY PRO EVALU
EV14C17A
EV14C17A
Microchip Technology
GRAPHICS & TOUCH CURIOSITY EVAL
EV15D86A
EV15D86A
Microchip Technology
PIC32MK MCA CURIOSITY PRO
EV15N46A
EV15N46A
Microchip Technology
PIC32CM MC00 CURIOSITY PRO
EV18H79A
EV18H79A
Microchip Technology
ML-TDK WITH IMU-14
EV12Y79A
EV12Y79A
Microchip Technology
DSPIC33CK512MP606 DP PIM
EV13F63A
EV13F63A
Microchip Technology
DSPIC33CK256MC506 MC DIM
EV19G29A
EV19G29A
Microchip Technology
DSPIC33CK256MC506 INT MC PIM
EV19K07A
EV19K07A
Microchip Technology
CEC1736 DEVELOPMENT BOARD
EV10K72A Compare Parts
  • EV10K72A vs EV15N46A
  • EV10K72A vs EV15D86A
  • EV10K72A vs EV14C17A
  • EV10K72A vs EV12U44A
  • EV10K72A vs EV10N93A
  • EV10K72A vs EV19K07A
  • EV10K72A vs EV19G29A
  • EV10K72A vs EV13F63A
  • EV10K72A vs EV12Y79A
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.