☰
EV12F11A
EV12F11A
Active
Description:  PIC32WFI32E CURIOSITY BOARD
Manufacturer:  Microchip Technology
Datasheet:   EV12F11A Datasheet
History Price: $117.4
In Stock: 14000
EV12F11A Specification
Specification
Part No
EV12F11A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
WFI32E01PC, PIC32MZW1
Type
Board(s)
EV12F11A PDF Datasheet
EV12F11A Related Parts
EV15R70A
EV15R70A
Microchip Technology
AVR-IOT WA DEV BOARD FOR AWS
EV1HMC1018ALP4
EV1HMC1018ALP4
Analog Devices
EVAL BOARD FOR HMC1018ALP4E
EV1HMC1019ALP4
EV1HMC1019ALP4
Analog Devices
EVAL BOARD FOR HMC1019ALP4E
EV1HMC1048ALC3B
EV1HMC1048ALC3B
Analog Devices
MIXER
EV1HMC1082LP4
EV1HMC1082LP4
Analog Devices
BOARD EVALUATION HMC1082LP4
EV1HMC1096LP3
EV1HMC1096LP3
Analog Devices
EVAL BOARD FOR HMC1096LP3E
EV1HMC1099LP5D
EV1HMC1099LP5D
Analog Devices
EVAL BOARD HMC1099LP5D PCB ASSY
EV1HMC1099PM5
EV1HMC1099PM5
Analog Devices
HIGH POWER GAN AMPS- 10W 1 - 2.5
EV1HMC1113LP5
EV1HMC1113LP5
Analog Devices
EVAL BOARD PCB ASSY HMC1113LP5
EV1HMC1114LP5D
EV1HMC1114LP5D
Analog Devices
EVAL BOARD FOR HMC1114LP5DE
EV1HMC1114PM5
EV1HMC1114PM5
Analog Devices
HIGH POWER GAN AMPS- 10W 1 - 2.5
EV1HMC1118LP3D
EV1HMC1118LP3D
Analog Devices
EVAL BOARD FOR HMC1118LP3D
EV12F11A Compare Parts
  • EV12F11A vs EV1HMC994APM5
  • EV12F11A vs EV1HMC985ALP4K
  • EV12F11A vs EV1HMC951BLP4
  • EV12F11A vs EV1HMC951ALP4
  • EV12F11A vs EV1HMC943APM5
  • EV12F11A vs EV1HMC943ALP5D
  • EV12F11A vs EV1HMC941ALP4
  • EV12F11A vs EV1HMC939ALP4
  • EV12F11A vs EV1HMC907APM5
  • EV12F11A vs EV1HMC9060LP5
  • EV12F11A vs EV1HMC9059LP5
  • EV12F11A vs EV1HMC881ALP5
  • EV12F11A vs EV1HMC863ALC4
  • EV12F11A vs EV1HMC8500PM5
  • EV12F11A vs EV1HMC849ALP4C
  • EV12F11A vs EV1HMC8415LP6G
  • EV12F11A vs EV1HMC8412LP2F
  • EV12F11A vs EV1HMC8411LP2F
  • EV12F11A vs EV1HMC8410LP2F
  • EV12F11A vs EV1HMC8364LP6G
  • EV12F11A vs EV1HMC8362LP6G
  • EV12F11A vs EV1HMC8342LS6
  • EV12F11A vs EV1HMC8205BF10
  • EV12F11A vs EV1HMC8193LC4
  • EV12F11A vs EV1HMC8191LC4
  • EV12F11A vs EV1HMC815BLC5
  • EV12F11A vs EV1HMC812ALC4
  • EV12F11A vs EV1HMC8108LC5
  • EV12F11A vs EV1HMC8074LP6G
  • EV12F11A vs EV1HMC8073LP3D
  • EV12F11A vs EV1HMC8038LP4C
  • EV12F11A vs EV1HMC802ALP3
  • EV12F11A vs EV1HMC7992LP3D
  • EV12F11A vs EV1HMC798ALC4
  • EV12F11A vs EV1HMC797APM5
  • EV12F11A vs EV1HMC7950LS6
  • EV12F11A vs EV1HMC792ALP4
  • EV12F11A vs EV1HMC7912LP5
  • EV12F11A vs EV1HMC7911LP5
  • EV12F11A vs EV1HMC788ALP2
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.