EV20T65A
EV20T65A
Active
Description:  ATAB6571A - EVALUATION BOARD
Manufacturer:  Microchip Technology
Datasheet:   EV20T65A Datasheet
History Price: $155.55
In Stock: 31200
EV20T65A Specification
Specification
Part No
EV20T65A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
CANbus
Embedded
-
Utilized IC / Part
ATA6571
Primary Attributes
-
Supplied Contents
Board(s)
EV20T65A Related Parts
EV22J81A
EV22J81A
Microchip Technology
EVAL BOARD FOR ECE1200
EV2400
EV2400
Texas Instruments
EVAL MODULE INTERFACE BOARD
EV25Y25A
EV25Y25A
Microchip Technology
EVB-LAN9255
EV2651-VT-00A
EV2651-VT-00A
Monolithic Power Systems
I2C-CONTROLLED, 1-CELL TO 4-CELL
EV2665A-QB-00A
EV2665A-QB-00A
Monolithic Power Systems
21V, 1A, LINEAR CHARGER FOR SING
EV2667-G-00A
EV2667-G-00A
Monolithic Power Systems
EVALUATION BOARD OF 1A LINEAR CH
EV2672A-D-00A
EV2672A-D-00A
Monolithic Power Systems
2-CELL BOOST CHARGER EV BOARD WI
EV2672-D-01A
EV2672-D-01A
Monolithic Power Systems
2-CELL BOOST CHARGER EV BOARD WI
EV2696A-Q-00A
EV2696A-Q-00A
Monolithic Power Systems
EVALUATION BOARD MP2696A W/MCU
EV2696A-Q-00B
EV2696A-Q-00B
Monolithic Power Systems
EVALUATION BOARD MP2696A
EV2723A-QC-00A
EV2723A-QC-00A
Monolithic Power Systems
EVAL BOARD FOR MP2723A
EV2723-QC-00A
EV2723-QC-00A
Monolithic Power Systems
EVAL BOARD FOR MP2723
EV20T65A Compare Parts
  • EV20T65A vs EV27C88A
  • EV20T65A vs EV2760-VT-00A
  • EV20T65A vs EV2759-Q-01A
  • EV20T65A vs EV2759A-Q-00A
  • EV20T65A vs EV2733-QC-00A
  • EV20T65A vs EV2731-QC-00A
  • EV20T65A vs EV2723-QC-00A
  • EV20T65A vs EV2723A-QC-00A
  • EV20T65A vs EV2696A-Q-00B
  • EV20T65A vs EV2696A-Q-00A
  • EV20T65A vs EV2672-D-01A
  • EV20T65A vs EV2672A-D-00A
  • EV20T65A vs EV2667-G-00A
  • EV20T65A vs EV2665A-QB-00A
  • EV20T65A vs EV2651-VT-00A
  • EV20T65A vs EV25Y25A
  • EV20T65A vs EV2400
  • EV20T65A vs EV22J81A
  • EV20T65A vs EV2720-RH-00A
  • EV20T65A vs EV2696B-Q-00A
  • EV20T65A vs EV2695-Q-01A
  • EV20T65A vs EV2690-R-01A
  • EV20T65A vs EV2690-R-00B
  • EV20T65A vs EV2681B-S-00A
  • EV20T65A vs EV2678EG-00A
  • EV20T65A vs EV2676EG-00A
  • EV20T65A vs EV2672A-D-00B
  • EV20T65A vs EV2671DL-00A
  • EV20T65A vs EV2670DQ-00A
  • EV20T65A vs EV2664-G-00A
  • EV20T65A vs EV2663-C-00A
  • EV20T65A vs EV2662-C-01A
  • EV20T65A vs EV2661-C-00A
  • EV20T65A vs EV2660-C-01A
  • EV20T65A vs EV2659-Q-03A
  • EV20T65A vs EV2650-V-01A
  • EV20T65A vs EV2639C-R-00A
  • EV20T65A vs EV2639B-R-00A
  • EV20T65A vs EV2639A-R-00B
  • EV20T65A vs EV2639A-R-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK