Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Microchip Technology EV23SPKS1NB9
EV23SPKS1NB9
Obsolete
RF Evaluation and Development Kits, Boards
Description:
EVAL BOARD BM23 BLUETOOTH AUDIO
Manufacturer:
Microchip Technology
Datasheet:
EV23SPKS1NB9 Datasheet
History Price: Obsolete
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV23SPKS1NB9 Specification
Specification
Part No
EV23SPKS1NB9
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? Smart Ready 4.x Dual Mode
For Use With/Related Products
2.4GHz
Supplied Contents
BM23
Type
Board(s)
EV23SPKS1NB9 PDF Datasheet
EV23SPKS1NB9 Datasheet
Click and Download: EV23SPKS1NB9 Datasheet
EV23SPKS1NB9 Compare Parts
EV23SPKS1NB9 vs EV2HMC1119LP4M
EV23SPKS1NB9 vs EV23M25A
EV23SPKS1NB9 vs EV2HMC8326LG
EV23SPKS1NB9 vs EV2HMC7584LG
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you