☰
EV35L43A
EV35L43A
Active
Description:  AVR128DB48 CURIOSITY NANO BRD
Manufacturer:  Microchip Technology
Datasheet:   EV35L43A Datasheet
History Price: $24.49
In Stock: 16500
EV35L43A Specification
Specification
Part No
EV35L43A
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AVR?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
Curiosity Nano
Utilized IC / Part
AVR128DB48
Mounting Type
Fixed
Contents
Board(s), Accessories
Customer Reviews
4.95 out of 5.00 stars from 86 customer reviews from all over the world
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly