☰
EV40E67A
EV40E67A
Active
Description:  SAM9X60-CURIOSITY
Manufacturer:  Microchip Technology
Datasheet:   EV40E67A Datasheet
History Price: $140.76
In Stock: 27080
EV40E67A Specification
Specification
Part No
EV40E67A
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
SAM9
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM926EJ-S
Platform
Curiosity
Utilized IC / Part
SAM9X60
Mounting Type
Fixed
Contents
Board(s), Cable(s)
EV40E67A PDF Datasheet
EV40E67A FAQ
Q1: What is the Microchip Technology EV40E67A designed for?
A: The EV40E67A is an evaluation board for the PIC32MZ Embedded Connectivity microcontroller, enabling rapid prototyping and testing of high-performance embedded applications.

Q2: Which microcontroller is integrated on the Microchip EV40E67A?
A: The board features a PIC32MZ2048EFG100 microcontroller, providing a 32-bit MIPS core with up to 200 MHz operating frequency and extensive peripheral integration.

Q3: What is the purpose of the Microchip EV40E67A’s onboard memory?
A: It includes 2 MB of Flash memory and 512 KB of SRAM, allowing complex firmware execution and large data storage for testing and development.

Q4: What types of connectivity are supported on the Microchip EV40E67A?
A: The board supports multiple interfaces, including Ethernet, USB OTG, CAN, UART, SPI, and I²C, providing flexible communication options for embedded systems.

Q5: What display capabilities does the Microchip EV40E67A provide?
A: It includes a high-resolution TFT LCD connector and on-board graphics support, enabling rapid development of graphical user interfaces.

Q6: What power supply options are available for the Microchip EV40E67A?
A: The board can be powered via USB or an external 5 V supply, allowing easy connection to development systems or standalone operation.

Q7: Does the Microchip EV40E67A support debugging and programming?
A: Yes, it includes an integrated ICD 3 programmer/debugger interface, facilitating in-circuit debugging and firmware programming directly from MPLAB X IDE.

Q8: What type of sensors are included on the Microchip EV40E67A?
A: The board integrates accelerometers, temperature sensors, and potentiometers, allowing developers to test sensor interfacing and analog-to-digital applications.

Q9: What audio capabilities does the Microchip EV40E67A support?
A: It provides audio input and output interfaces via integrated codecs and connectors, enabling audio signal processing and multimedia application development.

Q10: How does the Microchip EV40E67A support motor control development?
A: The board includes PWM outputs and motor driver headers, allowing evaluation of DC and stepper motor control algorithms.

Q11: What security features are available on the Microchip EV40E67A?
A: It supports secure boot, encryption modules, and hardware-based cryptography provided by the PIC32MZ microcontroller, enabling secure application testing.

Q12: Can the Microchip EV40E67A be used for Ethernet-based projects?
A: Yes, the board features a 10/100 Ethernet PHY and RJ45 connector, enabling networked embedded application development and testing.

Q13: How is the Microchip EV40E67A suited for USB applications?
A: It supports USB OTG and host functionality, allowing testing of USB peripherals, mass storage, HID devices, and custom USB communications.

Q14: What is the role of the Microchip EV40E67A’s expansion headers?
A: The board includes multiple GPIO and peripheral expansion headers, allowing developers to connect external modules, shields, and custom circuits.

Q15: Does the Microchip EV40E67A support real-time operating systems?
A: Yes, the board can run FreeRTOS or other RTOS implementations, enabling real-time task management and embedded system evaluation.

Q16: What display resolution is supported by the Microchip EV40E67A?
A: The TFT LCD interface supports resolutions up to 480x272 pixels, suitable for developing graphical displays and touchscreen interfaces.

Q17: How does the Microchip EV40E67A handle analog inputs?
A: It provides multiple 12-bit ADC channels with onboard potentiometers for testing, allowing evaluation of analog signal acquisition and processing.

Q18: Can the Microchip EV40E67A be used for IoT applications?
A: Yes, with Ethernet, USB, CAN, and serial interfaces, it enables connectivity for IoT devices, data acquisition, and networked embedded systems.

Q19: What development software is compatible with the Microchip EV40E67A?
A: The board is fully supported by MPLAB X IDE and MPLAB Harmony framework, providing libraries, drivers, and tools for rapid development.

Q20: What types of prototyping can the Microchip EV40E67A support?
A: It supports embedded graphics, motor control, connectivity evaluation, sensor integration, and secure IoT prototyping, making it versatile for multiple application domains.
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description