☰
EV45V72A
EV45V72A
Active
Description:  BOARD EVAL
Manufacturer:  Microchip Technology
Datasheet:   EV45V72A Datasheet
History Price: $16.4275
In Stock: 3620
EV45V72A Specification
Specification
Part No
EV45V72A
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
2
Number of Bits
18
Sampling Rate (Per Second)
240
Data Interface
I2C
Input Range
盫REF
Power (Typ) @ Conditions
-
Utilized IC / Part
MCP3422
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.