☰
EV80P12A
EV80P12A
Active
Description:  PIC32CM LE00 CURIOSITY PRO EVALU
Manufacturer:  Microchip Technology
Datasheet:   EV80P12A Datasheet
History Price: $90.32
In Stock: 35780
EV80P12A Specification
Specification
Part No
EV80P12A
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M23
Platform
PIC32CM LE00 Curiosity Pro
Utilized IC / Part
PIC32CM LE00
Mounting Type
Fixed
Contents
Board(s)
EV80P12A PDF Datasheet
EV80P12A Compare Parts
  • EV80P12A vs EV84M21A
  • EV80P12A vs EV84C64A
  • EV80P12A vs EV81X90A
  • EV80P12A vs EV88G73A
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again