☰
EV87D54A
EV87D54A
Active
Description:  PIC32MZ DA CURIOSITY DEV KIT
Manufacturer:  Microchip Technology
Datasheet:   EV87D54A Datasheet
History Price: $178.04
In Stock: 28100
EV87D54A Specification
Specification
Part No
EV87D54A
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
PIC
Platform
PIC32MZ DA Curiosity
Utilized IC / Part
PIC32MZ2064DAR176
Mounting Type
Fixed
Contents
Board(s)
EV87D54A Compare Parts
  • EV87D54A vs EV84C64A
  • EV87D54A vs EV81X90A
  • EV87D54A vs EV80P12A
  • EV87D54A vs EV88G73A
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again