☰
EV95N98A
EV95N98A
Active
Description:  PIC24FJ64GU205 EXP16/32 PIM
Manufacturer:  Microchip Technology
Datasheet:   EV95N98A Datasheet
History Price: $39.98
In Stock: 49260
EV95N98A Specification
Specification
Part No
EV95N98A
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
PIC
Platform
Plug-In Module (PIM)
Utilized IC / Part
PIC24FJ64GU205
Mounting Type
Fixed
Contents
Board(s)
EV95N98A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund