☰
EVB-USB3340
EVB-USB3340
Active
Description:  EVALUATION BOARD FOR USB3340
Manufacturer:  Microchip Technology
Datasheet:   EVB-USB3340 Datasheet
History Price: Active
In Stock: 26880
EVB-USB3340 Specification
Specification
Part No
EVB-USB3340
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
flexPWR?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Transceiver, USB
Embedded
No
Utilized IC / Part
USB3340
Primary Attributes
-
Supplied Contents
Board(s)
EVB-USB3340 Related Parts
EVB_RT1025WS_D0
EVB_RT1025WS_D0
Richtek
EVAL MODULE FOR RT1025WS
EVB_RT1650WSC
EVB_RT1650WSC
Richtek
EVAL MODULE FOR RT1650WSC
EVB_RT4801HWSC
EVB_RT4801HWSC
Richtek
EVAL MODULE FOR RT4801HWSC
EVB_RT9480GQW
EVB_RT9480GQW
Richtek
EVAL MODULE FOR RT9480GQW
EVB_RT9536HGQW
EVB_RT9536HGQW
Richtek
EVAL MODULE FOR RT9536HGQW
EVB_RT9742AGJ5F
EVB_RT9742AGJ5F
Richtek
EVAL MODULE FOR RT9742AGJ5F
EVB_RT9746WSC
EVB_RT9746WSC
Richtek
EVAL MODULE FOR RT9746WSC
EVB-2502
EVB-2502
Microchip Technology
BOARD EVALUATION FOR USB2502
EVB-2507
EVB-2507
Microchip Technology
BOARD EVALUATION FOR USB2507
EVB8710
EVB8710
Microchip Technology
EVALUATION BOARD FOR LAN8710
EVB8740
EVB8740
Microchip Technology
EVALUATION BOARD LAN8740/LAN8741
EVB9221-MINI
EVB9221-MINI
Microchip Technology
EVALUATION BOARD LAN9221-ABZJ
EVB-USB3340 Description
The Microchip Technology EVB-USB3340 is an evaluation board designed to facilitate the development and testing of USB Type-C and USB Power Delivery (PD) applications. This board is particularly useful for engineers and developers who are looking to integrate USB functionality into their designs, as it provides a comprehensive platform for experimentation and prototyping.

## Overview

The EVB-USB3340 is based on the USB3340 device, which is a USB 3.1 Gen 1 (5 Gbps) compliant USB hub controller. This evaluation board supports USB Type-C connectivity and is equipped with features that enable USB Power Delivery, making it suitable for a wide range of applications, including smartphones, tablets, laptops, and other USB-enabled devices.

## Key Features

1. USB Type-C Connector: The board includes a USB Type-C connector that allows for reversible plug orientation and cable direction, enhancing user convenience.

2. USB Power Delivery Support: The EVB-USB3340 supports USB Power Delivery specifications, enabling devices to negotiate power levels and provide higher power output for charging.

3. Multiple USB Ports: The evaluation board typically features multiple USB ports, allowing for the connection of various USB devices simultaneously.

4. Data Rate: The USB3340 supports data rates of up to 5 Gbps, making it suitable for high-speed data transfer applications.

5. Integrated Power Management: The board includes power management features that help in efficiently managing power distribution among connected devices.

6. LED Indicators: The evaluation board is equipped with LED indicators that provide visual feedback on the status of power delivery and data transfer.

7. Debugging and Testing Interfaces: The board includes interfaces for debugging and testing, making it easier for developers to troubleshoot and optimize their designs.

## Specifications

- USB Standard: USB 3.1 Gen 1 (5 Gbps)
- USB Type-C Compliance: Yes
- Power Delivery Support: Yes, compliant with USB Power Delivery specifications
- Number of USB Ports: Typically 2-4 USB ports (depending on the specific board configuration)
- Operating Voltage: 5V (typically powered via USB Type-C)
- Operating Temperature Range: -40°C to +85°C
- Dimensions: Varies by specific board design, but generally compact for easy integration into prototypes
- Interface: I2C/SPI for communication with microcontrollers or other devices
- LED Indicators: Power and data transfer status LEDs

## Applications

The EVB-USB3340 is suitable for a variety of applications, including:

- Development of USB Type-C peripherals
- Prototyping of USB Power Delivery solutions
- Testing and validation of USB 3.1 devices
- Educational purposes for understanding USB technology

## Conclusion

The Microchip Technology EVB-USB3340 evaluation board is a versatile tool for developers looking to explore and implement USB Type-C and Power Delivery technologies in their projects. With its comprehensive features and specifications, it provides a robust platform for innovation in the rapidly evolving landscape of USB connectivity. Whether for prototyping, testing, or educational purposes, the EVB-USB3340 is an essential resource for engineers working with USB technology.
EVB-USB3340 Compare Parts
  • EVB-USB3340 vs EVB-USB82514
  • EVB-USB3340 vs EVB-USB7216
  • EVB-USB3340 vs EVB-USB7206
  • EVB-USB3340 vs EVB-USB7002
  • EVB-USB3340 vs EVB-USB5816
  • EVB-USB3340 vs EVB-USB5744
  • EVB-USB3340 vs EVB-USB5734
  • EVB-USB3340 vs EVB-USB4715
  • EVB-USB3340 vs EVB-USB4640
  • EVB-USB3340 vs EVB-USB3317-CP
  • EVB-USB3340 vs EVB-USB3311-CP
  • EVB-USB3340 vs EVB-USB2534BC
  • EVB-USB3340 vs EVB-USB2514Q36-BAS
  • EVB-USB3340 vs EVB-USB2514BC
  • EVB-USB3340 vs EVB-USB2513Q36-BAS
  • EVB-USB3340 vs EVB-USB2512Q36-BAS
  • EVB-USB3340 vs EVB-USB2240-IND
  • EVB-USB3340 vs EVB-SEC1210-URT
  • EVB-USB3340 vs EVB-MEC1428MECC
  • EVB-USB3340 vs EVB-MEC1418MECC
  • EVB-USB3340 vs EVB-LAN9500A-MII
  • EVB-USB3340 vs EVB-LAN9500A-LC
  • EVB-USB3340 vs EVB-LAN9355
  • EVB-USB3340 vs EVB-LAN9354
  • EVB-USB3340 vs EVB-LAN9353
  • EVB-USB3340 vs EVB-LAN9252-SPI
  • EVB-USB3340 vs EVB-LAN9252-PICTAIL
  • EVB-USB3340 vs EVB-LAN9252-HBIPLUS
  • EVB-USB3340 vs EVB-LAN9252-HBI
  • EVB-USB3340 vs EVB-LAN9252-DIGIO
  • EVB-USB3340 vs EVB-LAN9252-ADD-ON
  • EVB-USB3340 vs EVB-LAN9252-3PORT
  • EVB-USB3340 vs EVB-LAN7850
  • EVB-USB3340 vs EVB-LAN7800LC-1
  • EVB-USB3340 vs EVB-LAN7431-EDS
  • EVB-USB3340 vs EVB-LAN7430
  • EVB-USB3340 vs EVB-KSZ9897-1
  • EVB-USB3340 vs EVB-KSZ9897
  • EVB-USB3340 vs EVB-KSZ9893
  • EVB-USB3340 vs EVB-KSZ9563
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend