EVB-USB82514
EVB-USB82514
Active
Description:  BOARD EVAL USB82514 AUTO GRADE
Manufacturer:  Microchip Technology
History Price: $741.9
In Stock: 24800
EVB-USB82514 Specification
Specification
Part No
EVB-USB82514
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
MultiTRAK?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 Hub
Embedded
No
Utilized IC / Part
USB82514
Primary Attributes
4-Channel (Quad)
Supplied Contents
Board(s)
EVB-USB82514 Related Parts
EVB_RT1025WS_D0
EVB_RT1025WS_D0
Richtek
EVAL MODULE FOR RT1025WS
EVB_RT1650WSC
EVB_RT1650WSC
Richtek
EVAL MODULE FOR RT1650WSC
EVB_RT4801HWSC
EVB_RT4801HWSC
Richtek
EVAL MODULE FOR RT4801HWSC
EVB_RT9480GQW
EVB_RT9480GQW
Richtek
EVAL MODULE FOR RT9480GQW
EVB_RT9536HGQW
EVB_RT9536HGQW
Richtek
EVAL MODULE FOR RT9536HGQW
EVB_RT9742AGJ5F
EVB_RT9742AGJ5F
Richtek
EVAL MODULE FOR RT9742AGJ5F
EVB_RT9746WSC
EVB_RT9746WSC
Richtek
EVAL MODULE FOR RT9746WSC
EVB-2502
EVB-2502
Microchip Technology
BOARD EVALUATION FOR USB2502
EVB-2507
EVB-2507
Microchip Technology
BOARD EVALUATION FOR USB2507
EVB8710
EVB8710
Microchip Technology
EVALUATION BOARD FOR LAN8710
EVB8740
EVB8740
Microchip Technology
EVALUATION BOARD LAN8740/LAN8741
EVB9221-MINI
EVB9221-MINI
Microchip Technology
EVALUATION BOARD LAN9221-ABZJ
EVB-USB82514 Compare Parts
  • EVB-USB82514 vs EVB-USB7216
  • EVB-USB82514 vs EVB-USB7206
  • EVB-USB82514 vs EVB-USB7002
  • EVB-USB82514 vs EVB-USB5816
  • EVB-USB82514 vs EVB-USB5744
  • EVB-USB82514 vs EVB-USB5734
  • EVB-USB82514 vs EVB-USB4715
  • EVB-USB82514 vs EVB-USB4640
  • EVB-USB82514 vs EVB-USB3317-CP
  • EVB-USB82514 vs EVB-USB3311-CP
  • EVB-USB82514 vs EVB-USB2534BC
  • EVB-USB82514 vs EVB-USB2514Q36-BAS
  • EVB-USB82514 vs EVB-USB2514BC
  • EVB-USB82514 vs EVB-USB2513Q36-BAS
  • EVB-USB82514 vs EVB-USB2512Q36-BAS
  • EVB-USB82514 vs EVB-USB2240-IND
  • EVB-USB82514 vs EVB-SEC1210-URT
  • EVB-USB82514 vs EVB-MEC1428MECC
  • EVB-USB82514 vs EVB-MEC1418MECC
  • EVB-USB82514 vs EVB-LAN9500A-MII
  • EVB-USB82514 vs EVB-LAN9500A-LC
  • EVB-USB82514 vs EVB-LAN9355
  • EVB-USB82514 vs EVB-LAN9354
  • EVB-USB82514 vs EVB-LAN9353
  • EVB-USB82514 vs EVB-LAN9252-SPI
  • EVB-USB82514 vs EVB-LAN9252-PICTAIL
  • EVB-USB82514 vs EVB-LAN9252-HBIPLUS
  • EVB-USB82514 vs EVB-LAN9252-HBI
  • EVB-USB82514 vs EVB-LAN9252-DIGIO
  • EVB-USB82514 vs EVB-LAN9252-ADD-ON
  • EVB-USB82514 vs EVB-LAN9252-3PORT
  • EVB-USB82514 vs EVB-LAN7850
  • EVB-USB82514 vs EVB-LAN7800LC-1
  • EVB-USB82514 vs EVB-LAN7431-EDS
  • EVB-USB82514 vs EVB-LAN7430
  • EVB-USB82514 vs EVB-KSZ9897-1
  • EVB-USB82514 vs EVB-KSZ9897
  • EVB-USB82514 vs EVB-KSZ9893
  • EVB-USB82514 vs EVB-KSZ9563
  • EVB-USB82514 vs EVB-KSZ9477-1
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller