☰
HV9911DB1
HV9911DB1
Obsolete
Description:  DEMO BOARD
Manufacturer:  Microchip Technology
Datasheet:   HV9911DB1 Datasheet
History Price: Obsolete
In Stock: 47120
HV9911DB1 Specification
Specification
Part No
HV9911DB1
Category
LED Driver Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
350mA
Outputs and Type
1, Non-Isolated
Voltage - Output
35V ~ 80V
Features
Dimmable
Voltage - Input
21V ~ 27V
Supplied Contents
Board(s)
Utilized IC / Part
HV9911
HV9911DB1 PDF Datasheet
HV9911DB1 Related Parts
HV9911DB4
HV9911DB4
Microchip Technology
DEMO BOARD
HV9912DB1
HV9912DB1
Microchip Technology
DEMO BOARD HV9912 LED
HV9922DB1
HV9922DB1
Microchip Technology
DEMO BOARD HV9922 LED
HV9923DB1
HV9923DB1
Microchip Technology
DEMO BOARD
HV9931DB1
HV9931DB1
Microchip Technology
DEMO BOARD
HV9931DB5
HV9931DB5
Microchip Technology
DEMO BOARD
HV9911DB1 Compare Parts
  • HV9911DB1 vs HV9931DB1
  • HV9911DB1 vs HV9923DB1
  • HV9911DB1 vs HV9922DB1
  • HV9911DB1 vs HV9912DB1
  • HV9911DB1 vs HV9911DB4
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.