☰
KS8721BT-EVAL
KS8721BT-EVAL
Discontinued at Digi-Key
Description:  BOARD EVAL EXPERIMENT KS8721BT
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 18240
KS8721BT-EVAL Specification
Specification
Part No
KS8721BT-EVAL
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet PHY
Embedded
No
Utilized IC / Part
KSZ8721BT
Primary Attributes
1 Port, 100BASE-TX/100BASE-FX/10BASE-T
Supplied Contents
Board(s)
KS8721BT-EVAL Related Parts
KS8001L-EVAL
KS8001L-EVAL
Microchip Technology
EVAL KIT EXPERIMENTAL KS8001L
KS8695-EVAL
KS8695-EVAL
Microchip Technology
EVAL KIT EXPERIMENTAL KS8695
KS8695P-EVAL
KS8695P-EVAL
Microchip Technology
BOARD EVAL EXPERIMENT KS8695P
KS8695P-MDP-EVAL
KS8695P-MDP-EVAL
Microchip Technology
EVAL KIT EXPERIMENTAL KS8695PMPD
KS8695P-MMB-EVAL
KS8695P-MMB-EVAL
Microchip Technology
BOARD EVAL MULTIMEDIA KS8695P
KS8695PX-EVAL
KS8695PX-EVAL
Microchip Technology
BOARD EVAL EXPERIMENT KS8695PX
KS8695X-EVAL
KS8695X-EVAL
Microchip Technology
BOARD EVAL EXPERIMENT KS8695X
KS8721B-EVAL
KS8721B-EVAL
Microchip Technology
BOARD EVAL EXPERIMENT KS8721B
KS8721BL-EVAL
KS8721BL-EVAL
Microchip Technology
BOARD EVAL EXPERIMENT KS8721BL
KS8721BMC-EVAL
KS8721BMC-EVAL
Microchip Technology
BOARD EVAL EXPERIMENT KS8721BMC
KS8721SL-EVAL
KS8721SL-EVAL
Microchip Technology
BOARD EVAL EXPERIMENT KS8721SL
KS8737-EVAL
KS8737-EVAL
Microchip Technology
BOARD EVAL EXPERIMENT FOR KS8737
KS8721BT-EVAL Compare Parts
  • KS8721BT-EVAL vs KS8997-EVAL
  • KS8721BT-EVAL vs KS8995X-EVAL
  • KS8721BT-EVAL vs KS8995XA-EVAL
  • KS8721BT-EVAL vs KS8995M-EVAL
  • KS8721BT-EVAL vs KS8995MA-EVAL
  • KS8721BT-EVAL vs KS8995E-EVAL
  • KS8721BT-EVAL vs KS8993ML-EVAL
  • KS8721BT-EVAL vs KS8993M-EVAL
  • KS8721BT-EVAL vs KS8993FL-EVAL
  • KS8721BT-EVAL vs KS8993F-EVAL
  • KS8721BT-EVAL vs KS8993-EVAL
  • KS8721BT-EVAL vs KS8842-PMQL-EVAL
  • KS8721BT-EVAL vs KS8842-16MQL-EVAL
  • KS8721BT-EVAL vs KS8841-PMQL-EVAL
  • KS8721BT-EVAL vs KS8841-16MQL-EVAL
  • KS8721BT-EVAL vs KS8737-EVAL
  • KS8721BT-EVAL vs KS8721SL-EVAL
  • KS8721BT-EVAL vs KS8721BMC-EVAL
  • KS8721BT-EVAL vs KS8721BL-EVAL
  • KS8721BT-EVAL vs KS8721B-EVAL
  • KS8721BT-EVAL vs KS8695X-EVAL
  • KS8721BT-EVAL vs KS8695PX-EVAL
  • KS8721BT-EVAL vs KS8695P-MMB-EVAL
  • KS8721BT-EVAL vs KS8695P-MDP-EVAL
  • KS8721BT-EVAL vs KS8695P-EVAL
  • KS8721BT-EVAL vs KS8695-EVAL
  • KS8721BT-EVAL vs KS8001L-EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend