☰
LC-MPFS-DEV-KIT
LC-MPFS-DEV-KIT
Obsolete
Description:  MPFS DEV KIT LITE BOARD
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 2480
LC-MPFS-DEV-KIT Specification
Specification
Part No
LC-MPFS-DEV-KIT
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
PolarFire?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
MPF300
Platform
PolarFire SoC FPGA Low Cost
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable