☰
M1AGL1000-DEV-KIT
M1AGL1000-DEV-KIT
Active
Description:  KIT DEV IGLOO M1AGL
Manufacturer:  Microchip Technology
History Price: $1031.56
In Stock: 16380
M1AGL1000-DEV-KIT Specification
Specification
Part No
M1AGL1000-DEV-KIT
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
IGLOO
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
M1AGL1000
Platform
IGLOO FPGA Cortex-M1-Enabled
Contents
Board(s), Cable(s), Power Supply
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend