☰
M2S010-MKR-KIT
M2S010-MKR-KIT
Discontinued at Digi-Key
Description:  SMARTFUSION2 MAKER-BOARD
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 12960
M2S010-MKR-KIT Specification
Specification
Part No
M2S010-MKR-KIT
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
SmartFusion?2
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
M2S010
Platform
SmartFusion2 SoC FPGA Maker
Contents
Board(s)
M2S010-MKR-KIT PDF Datasheet
M2S010-MKR-KIT Compare Parts
  • M2S010-MKR-KIT vs M2S-EVAL-KIT
  • M2S010-MKR-KIT vs M2S090TS-EVAL-KIT
  • M2S010-MKR-KIT vs M2S150-ADV-DEV-KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!