☰
MA180020
MA180020
Active
Description:  MODULE PLUG-IN HPC EXPL 18F87J11
Manufacturer:  Microchip Technology
Datasheet:   MA180020 Datasheet
History Price: $47.72
In Stock: 7600
MA180020 Specification
Specification
Part No
MA180020
Category
Kits Accessories
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Plug-In Module (PIM)
For Use With/Related Products
PIC18F87J11
MA180020 Related Parts
MA160012
MA160012
Microchip Technology
DAUGHTER BOARD PICDEM PIC24F
MA160014
MA160014
Microchip Technology
MOD PLUG-IN 44PIN PIC18LF45K22
MA160015
MA160015
Microchip Technology
MODULE PLUG-IN PIC16LF1947
MA160016
MA160016
Microchip Technology
MODULE PLUG-IN PIC16F1947
MA160019
MA160019
Microchip Technology
PLUG-IN MODULE
MA180011
MA180011
Microchip Technology
MODULE PLUG-IN 18F25J10 28SOIC
MA180012
MA180012
Microchip Technology
MODULE PLUG-IN 18LF25J10 28SOIC
MA180013
MA180013
Microchip Technology
MODULE PLUG-IN 18F45J10 44TQFP
MA180014
MA180014
Microchip Technology
MODULE PLUG-IN 18LF45J10 44TQFP
MA180015
MA180015
Microchip Technology
MODULE PLUG-IN 18F87J10 FOR HPC
MA180016
MA180016
Microchip Technology
MODULE PLUG-IN PICDEM HPC BLANK
MA180018
MA180018
Microchip Technology
MODULE PLUG-IN 18F85J11
MA180020 Compare Parts
  • MA180020 vs MA180036
  • MA180020 vs MA180035
  • MA180020 vs MA180034
  • MA180020 vs MA180033
  • MA180020 vs MA180032
  • MA180020 vs MA180031
  • MA180020 vs MA180030
  • MA180020 vs MA180029
  • MA180020 vs MA180028
  • MA180020 vs MA180027
  • MA180020 vs MA180026
  • MA180020 vs MA180025
  • MA180020 vs MA180024
  • MA180020 vs MA180023
  • MA180020 vs MA180022
  • MA180020 vs MA180021
  • MA180020 vs MA180019
  • MA180020 vs MA180018
  • MA180020 vs MA180016
  • MA180020 vs MA180015
  • MA180020 vs MA180014
  • MA180020 vs MA180013
  • MA180020 vs MA180012
  • MA180020 vs MA180011
  • MA180020 vs MA160019
  • MA180020 vs MA160016
  • MA180020 vs MA160015
  • MA180020 vs MA160014
  • MA180020 vs MA160012
  • MA180020 vs MA18F4431
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.