☰
MA240011
MA240011
Active
Description:  MODULE PIC24 100P TO 100QFP
Manufacturer:  Microchip Technology
Datasheet:   MA240011 Datasheet
History Price: $39.98
In Stock: 26880
MA240011 Specification
Specification
Part No
MA240011
Category
Kits Accessories
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Plug-In Module (PIM)
For Use With/Related Products
PIC24FJ128GA010
MA240011 PDF Datasheet
MA240011 Related Parts
MA240012
MA240012
Microchip Technology
MODULE PLUG-IN PIC24H 100QFP
MA240013
MA240013
Microchip Technology
MODULE PLUG-IN PIC24 44-PIN
MA240014
MA240014
Microchip Technology
MODULE PLUG-IN PIC24
MA240015
MA240015
Microchip Technology
BOARD MCV PIM FOR 24F256GA
MA240016
MA240016
Microchip Technology
MODULE PLUG-IN 24HJ128GP504
MA240016-2
MA240016-2
Microchip Technology
DAUGHTER BOARD PIC24HJ
MA240017
MA240017
Microchip Technology
MODULE PLUG-IN PIC24F16KA102 PIM
MA240019
MA240019
Microchip Technology
MODULE PLUG-IN PIC24FJ64GB004
MA240020
MA240020
Microchip Technology
MODULE PLUG-IN
MA240021
MA240021
Microchip Technology
MOD PLUG-IN PIC24FJ256GB210
MA240022
MA240022
Microchip Technology
MODULE PLUG-IN PIC24F32KA304
MA240023
MA240023
Microchip Technology
MODULE PLUG-IN PIC24FJ1024GB610
MA240011 Compare Parts
  • MA240011 vs MA240040
  • MA240011 vs MA240039
  • MA240011 vs MA240038
  • MA240011 vs MA240037
  • MA240011 vs MA240036
  • MA240011 vs MA240029
  • MA240011 vs MA240026
  • MA240011 vs MA240025-1
  • MA240011 vs MA240023
  • MA240011 vs MA240022
  • MA240011 vs MA240021
  • MA240011 vs MA240020
  • MA240011 vs MA240019
  • MA240011 vs MA240017
  • MA240011 vs MA240016-2
  • MA240011 vs MA240016
  • MA240011 vs MA240015
  • MA240011 vs MA240014
  • MA240011 vs MA240013
  • MA240011 vs MA240012
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly