Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Microchip Technology MCP3221DM-PCTL
MCP3221DM-PCTL
Obsolete
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
BOARD DEMO FOR PICTAIL MCP3221
Manufacturer:
Microchip Technology
Datasheet:
MCP3221DM-PCTL Datasheet
History Price: Obsolete
In Stock: 16240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCP3221DM-PCTL Specification
Specification
Part No
MCP3221DM-PCTL
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Microchip Technology
Series
PICtail?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
12
Sampling Rate (Per Second)
22.3k
Data Interface
Serial
Input Range
-
Power (Typ) @ Conditions
-
Utilized IC / Part
MCP3221
Supplied Contents
Board(s), Cable(s)
MCP3221DM-PCTL PDF Datasheet
MCP3221DM-PCTL Datasheet
Click and Download: MCP3221DM-PCTL Datasheet
MCP3221DM-PCTL Related Parts
MCP3421EV
Microchip Technology
BOARD EVAL FOR MCP3421 SOT23-6
MCP3422EV
Microchip Technology
BOARD EVAL MCP3422 PICKIT SERIAL
MCP3423EV
Microchip Technology
BOARD EVAL 18BIT 2CH ADC MCP3423
MCP3424EV
Microchip Technology
EVALUATION BOARD FOR MCP3424
MCP3425EV
Microchip Technology
EVALUATION BOARD FOR MCP3425
MCP3551DM-PCTL
Microchip Technology
BOARD DEMO FOR MCP3551
MCP355XDM-TAS
Microchip Technology
BOARD DEMO TINY APP SNSR MCP355X
MCP355XDV-MS1
Microchip Technology
BOARD DEV SENSOR APP MCP355X
MCP3901EV-MCU16
Microchip Technology
BOARD EVAL FOR 2CH ADC MCP3901
MCP3909EV-MCU16
Microchip Technology
EVALUATION BOARD FOR MCP3909
MCP3221DM-PCTL Compare Parts
MCP3221DM-PCTL vs MCP355XDV-MS1
MCP3221DM-PCTL vs MCP355XDM-TAS
MCP3221DM-PCTL vs MCP3551DM-PCTL
MCP3221DM-PCTL vs MCP3425EV
MCP3221DM-PCTL vs MCP3424EV
MCP3221DM-PCTL vs MCP3423EV
MCP3221DM-PCTL vs MCP3422EV
MCP3221DM-PCTL vs MCP3421EV
MCP3221DM-PCTL vs MCP3909EV-MCU16
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci