☰
MCP651EV-VOS
MCP651EV-VOS
Obsolete
Description:  BOARD EVAL OP AMP MCP651
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 39600
MCP651EV-VOS Specification
Specification
Part No
MCP651EV-VOS
Category
Op Amp Evaluation Boards
Manufacturer
Microchip Technology
Series
mCal Technology
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
30V/?s
Voltage - Supply, Single/Dual
100 mA
Board Type
6 mA
Supplied Contents
2.5V ~ 5.5V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
MCP651
Current - Output / Channel
-
MCP651EV-VOS PDF Datasheet
MCP651EV-VOS Related Parts
MCP6S22DM-PICTL
MCP6S22DM-PICTL
Microchip Technology
BOARD DEMO FOR MCP6S22
MCP6S2XEV
MCP6S2XEV
Microchip Technology
BOARD EVALUATION FOR MCP6S2X
MCP6V01DM-VOS
MCP6V01DM-VOS
Microchip Technology
DEMO BOARD FOR MCP6V01
MCP6XXXEV-AMP1
MCP6XXXEV-AMP1
Microchip Technology
BOARD AMPLIFIER EVAL 1 MCP6XXX
MCP6XXXEV-AMP2
MCP6XXXEV-AMP2
Microchip Technology
BOARD AMPLIFIER EVAL 2 MCP6XXX
MCP6XXXEV-AMP3
MCP6XXXEV-AMP3
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX
MCP6XXXEV-AMP4
MCP6XXXEV-AMP4
Microchip Technology
BOARD AMPLIFIER EVAL 4 MCP6XXX
MCP6V01RD-TCPL
MCP6V01RD-TCPL
Microchip Technology
REF DESIGN THERMCPL FOR MCP6V01
MCP651EV-VOS Compare Parts
  • MCP651EV-VOS vs MCP6XXXEV-AMP3
  • MCP651EV-VOS vs MCP6XXXEV-AMP2
  • MCP651EV-VOS vs MCP6XXXEV-AMP1
  • MCP651EV-VOS vs MCP6V01DM-VOS
  • MCP651EV-VOS vs MCP6S2XEV
  • MCP651EV-VOS vs MCP6S22DM-PICTL
  • MCP651EV-VOS vs MCP6V01RD-TCPL
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!