☰
MD2134DB1
MD2134DB1
Obsolete
Description:  DEMO BOARD MD2134
Manufacturer:  Microchip Technology
Datasheet:   MD2134DB1 Datasheet
History Price: Obsolete
In Stock: 45500
MD2134DB1 Specification
Specification
Part No
MD2134DB1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
Waveform Generator
Embedded
-
Utilized IC / Part
MD2134DB2
Primary Attributes
Transmitter
Supplied Contents
Board(s)
MD2134DB1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 86 customer reviews from all over the world
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!