Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Microchip Technology MIC23050-C4YML-EV
MIC23050-C4YML-EV
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD MIC23050-C4YML
Manufacturer:
Microchip Technology
Datasheet:
MIC23050-C4YML-EV Datasheet
History Price: Active
In Stock: 7520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC23050-C4YML-EV Specification
Specification
Part No
MIC23050-C4YML-EV
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Series
HyperLight Load?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
500mA
Voltage - Input
2.7V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
4MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MIC23050
Power - Output
-
MIC23050-C4YML-EV Related Parts
MIC2103YML-10A-EV
Microchip Technology
BOARD EVAL BUCK REG MIC2103YML
MIC2205YML-EV
Microchip Technology
EVAL BOARD 2MHZ SYNC BUCK REG
MIC2206-1.8YML-EV
Microchip Technology
EVAL BOARD 2MHZ SYNC BUCK REG
MIC2207YML-EV
Microchip Technology
EVAL BOARD 2MHZ SYNC BUCK REG
MIC2208YML-EV
Microchip Technology
EVAL BOARD 1MHZ BUCK REG MIC2208
MIC22205YML-EV
Microchip Technology
EVAL BOARD 2A SYNC BUCK REG
MIC2224YML-EV
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
MIC22405YML-EV
Microchip Technology
BOARD EVAL FOR MIC22405YML
MIC2253-06YML-EV
Microchip Technology
EVAL BOARD HIGH EFF BOOST REG
MIC22705YML-EV
Microchip Technology
BOARD EVAL FOR MIC22705YML
MIC23153YMT-EV
Microchip Technology
BOARD EVAL FOR MIC23153YMT
MIC23156-0YCS-EV
Microchip Technology
EVAL BOARD 1.5A SYNC BUCK REG
MIC23050-C4YML-EV Compare Parts
MIC23050-C4YML-EV vs MIC45208-2YMP-EV
MIC23050-C4YML-EV vs MIC45205-2YMP-EV
MIC23050-C4YML-EV vs MIC33153YHJ-EV
MIC23050-C4YML-EV vs MIC33153-4YHJ-EV
MIC23050-C4YML-EV vs MIC33050-SYHL-EV
MIC23050-C4YML-EV vs MIC33050-GYHL-EV
MIC23050-C4YML-EV vs MIC33050-CYHL-EV
MIC23050-C4YML-EV vs MIC33050-4YHL-EV
MIC23050-C4YML-EV vs MIC2876-AYMT-EV
MIC23050-C4YML-EV vs MIC2875-AYMT-EV
MIC23050-C4YML-EV vs MIC28511-1YFL-EV
MIC23050-C4YML-EV vs MIC28510-5V-EV
MIC23050-C4YML-EV vs MIC28510-12V-EV
MIC23050-C4YML-EV vs MIC28500-2A-EV
MIC23050-C4YML-EV vs MIC28304-2-5V-EV
MIC23050-C4YML-EV vs MIC28304-1-5V-EV
MIC23050-C4YML-EV vs MIC28304-1-12V-EV
MIC23050-C4YML-EV vs MIC26950YJL-EV
MIC23050-C4YML-EV vs MIC26903YJL-EV
MIC23050-C4YML-EV vs MIC26901YJL-EV
MIC23050-C4YML-EV vs MIC26603YJL-EV
MIC23050-C4YML-EV vs MIC26601YJL-EV
MIC23050-C4YML-EV vs MIC261203YJL-EV
MIC23050-C4YML-EV vs MIC261201YJL-EV
MIC23050-C4YML-EV vs MIC24085AYML-EV
MIC23050-C4YML-EV vs MIC23603YML-EV
MIC23050-C4YML-EV vs MIC23451-AAAYFL-EV
MIC23050-C4YML-EV vs MIC23450-AAAYML-EV
MIC23050-C4YML-EV vs MIC23303YML-EV
MIC23050-C4YML-EV vs MIC23250-AAYMT-EV
MIC23050-C4YML-EV vs MIC23164YMT-EV
MIC23050-C4YML-EV vs MIC23163YMT-EV
MIC23050-C4YML-EV vs MIC23158YML-EV
MIC23050-C4YML-EV vs MIC23156-0YCS-EV
MIC23050-C4YML-EV vs MIC23153YMT-EV
MIC23050-C4YML-EV vs MIC22705YML-EV
MIC23050-C4YML-EV vs MIC2253-06YML-EV
MIC23050-C4YML-EV vs MIC22405YML-EV
MIC23050-C4YML-EV vs MIC2224YML-EV
MIC23050-C4YML-EV vs MIC22205YML-EV
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top