Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Microchip Technology MIC2870YFT-EV
MIC2870YFT-EV
Obsolete
LED Driver Evaluation Boards
Description:
EVAL BOARD 1.5A 2CH LED DRIVER
Manufacturer:
Microchip Technology
Datasheet:
MIC2870YFT-EV Datasheet
History Price: Obsolete
In Stock: 2840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC2870YFT-EV Specification
Specification
Part No
MIC2870YFT-EV
Category
LED Driver Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1.5A
Outputs and Type
2, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
2.7V ~ 5V
Supplied Contents
Board(s)
Utilized IC / Part
MIC2870
MIC2870YFT-EV PDF Datasheet
MIC2870YFT-EV Datasheet
Click and Download: MIC2870YFT-EV Datasheet
MIC2870YFT-EV Related Parts
MIC2287-3-LED-EV
Microchip Technology
BOARD EVAL MIC2287 15V OVP
MIC2287-6-LED-EV
Microchip Technology
BOARD EVAL MIC2287 34V OVP
MIC3287-24YML-EV
Microchip Technology
BOARD EVAL FOR MIC3287-24YML
MIC2289-3-LED-EV
Microchip Technology
EVAL BOARD FOR MIC2289
MIC2293-6-LED-EV
Microchip Technology
EVAL BOARD FOR MIC2293
MIC2297-42YML-EV
Microchip Technology
BOARD EVAL FOR MIC2297-42YML
MIC3230ML-BOOST-EV
Microchip Technology
EVALUATION BOARD
MIC3287-24YD6 EV
Microchip Technology
EVAL BOARD FOR MIC3287
MIC4812YMME-EV
Microchip Technology
EVAL BOARD MIC4812YMME
MIC2870YFT-EV Compare Parts
MIC2870YFT-EV vs MIC2287-6-LED-EV
MIC2870YFT-EV vs MIC2287-3-LED-EV
MIC2870YFT-EV vs MIC4812YMME-EV
MIC2870YFT-EV vs MIC3287-24YD6 EV
MIC2870YFT-EV vs MIC3230ML-BOOST-EV
MIC2870YFT-EV vs MIC2297-42YML-EV
MIC2870YFT-EV vs MIC2293-6-LED-EV
MIC2870YFT-EV vs MIC2289-3-LED-EV
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods