☰
MIC37122YMT-EV
MIC37122YMT-EV
Discontinued at Digi-Key
Description:  BOARD EVAL FOR MIC37122YMT
Manufacturer:  Microchip Technology
History Price: $19.95
In Stock: 80
MIC37122YMT-EV Specification
Specification
Part No
MIC37122YMT-EV
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
-
Current - Output
1A
Voltage - Input
2.375V ~ 5.5V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MIC37122
MIC37122YMT-EV PDF Datasheet
MIC37122YMT-EV Related Parts
MIC2210-PSYML-EV
MIC2210-PSYML-EV
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
MIC2211-PSYML-EV
MIC2211-PSYML-EV
Microchip Technology
EVAL BOARD DUAL CAP LDO
MIC2212-MKYML-EV
MIC2212-MKYML-EV
Microchip Technology
EVAL BOARD DUAL CAP LDO
MIC2213-GNYML-EV
MIC2213-GNYML-EV
Microchip Technology
EVAL BOARD ADJ SEQ POWER
MIC2214-KNYML-EV
MIC2214-KNYML-EV
Microchip Technology
EVAL BOARD DUAL CAP LDO
MIC2215-AAABML-EV
MIC2215-AAABML-EV
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
MIC2215-PPMBML-EV
MIC2215-PPMBML-EV
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
MIC2215-PPPBML-EV
MIC2215-PPPBML-EV
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
MIC37122YM-EV
MIC37122YM-EV
Microchip Technology
BOARD EVAL FOR MIC37122YM
MIC38150HYHL-EV
MIC38150HYHL-EV
Microchip Technology
EVAL HIGH EFFICIENCY LDO REG
MIC38300HYHL-EV
MIC38300HYHL-EV
Microchip Technology
EVAL HIGH EFFICIENCY LDO REG
MIC69303YML-EV
MIC69303YML-EV
Microchip Technology
EVALUATION BOARD SUPPLY LDO
MIC37122YMT-EV Compare Parts
  • MIC37122YMT-EV vs MIC94355-MYMT-EV
  • MIC37122YMT-EV vs MIC94355-GYMT-EV
  • MIC37122YMT-EV vs MIC94355-FYMT-EV
  • MIC37122YMT-EV vs MIC94355-4YMT-EV
  • MIC37122YMT-EV vs MIC94325YMT-EV
  • MIC37122YMT-EV vs MIC94310-GYMT-EV
  • MIC37122YMT-EV vs MIC69303YML-EV
  • MIC37122YMT-EV vs MIC38300HYHL-EV
  • MIC37122YMT-EV vs MIC38150HYHL-EV
  • MIC37122YMT-EV vs MIC37122YM-EV
  • MIC37122YMT-EV vs MIC2215-PPPBML-EV
  • MIC37122YMT-EV vs MIC2215-PPMBML-EV
  • MIC37122YMT-EV vs MIC2215-AAABML-EV
  • MIC37122YMT-EV vs MIC2214-KNYML-EV
  • MIC37122YMT-EV vs MIC2213-GNYML-EV
  • MIC37122YMT-EV vs MIC2212-MKYML-EV
  • MIC37122YMT-EV vs MIC2211-PSYML-EV
  • MIC37122YMT-EV vs MIC2210-PSYML-EV
  • MIC37122YMT-EV vs MIC94310-GYCS-EV
  • MIC37122YMT-EV vs MIC69502WR-EV
  • MIC37122YMT-EV vs MIC69302WR-EV
  • MIC37122YMT-EV vs MIC5387-GMMYMT-EV
  • MIC37122YMT-EV vs MIC5353-3.3YMT EV
  • MIC37122YMT-EV vs MIC5353-2.8YMT EV
  • MIC37122YMT-EV vs MIC5353-1.8YMT EV
  • MIC37122YMT-EV vs MIC5308-1.8YMT-EV
  • MIC37122YMT-EV vs MIC5264-PPYML EV
  • MIC37122YMT-EV vs MIC5264-PMYML EV
  • MIC37122YMT-EV vs MIC5264-PGYML EV
  • MIC37122YMT-EV vs MIC5264-NNYML EV
  • MIC37122YMT-EV vs MIC5264-MPYML EV
  • MIC37122YMT-EV vs MIC5264-MMYML EV
  • MIC37122YMT-EV vs MIC5264-MKYML EV
  • MIC37122YMT-EV vs MIC5264-MGYML EV
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks