Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology MIC4605-1YM-EV
MIC4605-1YM-EV
Active
Evaluation and Demonstration Boards and Kits
Description:
EVAL-BOARD MIC4605-1YM
Manufacturer:
Microchip Technology
Datasheet:
MIC4605-1YM-EV Datasheet
History Price: $39.96
In Stock: 560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC4605-1YM-EV Specification
Specification
Part No
MIC4605-1YM-EV
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Half H-Bridge Driver (External FET)
Embedded
No
Utilized IC / Part
MIC4605-1YM
Primary Attributes
-
Supplied Contents
Board(s)
MIC4605-1YM-EV PDF Datasheet
MIC4605-1YM-EV Datasheet
Click and Download: MIC4605-1YM-EV Datasheet
MIC4605-1YM-EV Related Parts
MIC1344YFT-EV
Microchip Technology
EVAL BOARD MIC1344YFT
MIC2039-05AYM6-EV
Microchip Technology
EVAL BOARD POWER DISTRIBUTION SW
MIC2039-05AYMT-EV
Microchip Technology
EVAL BOARD POWER DISTRIBUTION SW
MIC2039-1AYMT-EV
Microchip Technology
EVAL BOARD POWER DISTRIBUTION SW
MIC4604YM-EV
Microchip Technology
EVAL 85V HALF BRIDGE MOSFET DRVR
MIC4604YMT-EV
Microchip Technology
EVAL 85V HALF BRIDGE MOSFET DRVR
MIC4605-2YM-EV
Microchip Technology
EVAL-BOARD MIC4605-2YM
MIC94161YCS-EV
Microchip Technology
EVAL BOARD HIGH SIDE LOAD SWITCH
MIC94300YMT-EV
Microchip Technology
BOARD EVAL FOR MIC94300MT
MIC94305YMT-EV
Microchip Technology
EVAL BOARD HIGH SIDE LOAD SWITCH
MIC95410YFL-EV
Microchip Technology
EVAL BOARD FOR MIC95410YFL
MIC2039-1AYM6-EV
Microchip Technology
EVAL BOARD POWER DISTRIBUTION SW
MIC4605-1YM-EV Compare Parts
MIC4605-1YM-EV vs MIC94305YMT-EV
MIC4605-1YM-EV vs MIC94300YMT-EV
MIC4605-1YM-EV vs MIC94161YCS-EV
MIC4605-1YM-EV vs MIC4605-2YM-EV
MIC4605-1YM-EV vs MIC4604YMT-EV
MIC4605-1YM-EV vs MIC4604YM-EV
MIC4605-1YM-EV vs MIC2039-1AYMT-EV
MIC4605-1YM-EV vs MIC2039-05AYMT-EV
MIC4605-1YM-EV vs MIC2039-05AYM6-EV
MIC4605-1YM-EV vs MIC1344YFT-EV
MIC4605-1YM-EV vs MIC94300YCS-EV
MIC4605-1YM-EV vs MIC94050-EV
MIC4605-1YM-EV vs MIC5060YML-EV
MIC4605-1YM-EV vs MIC4606-2YML-EV
MIC4605-1YM-EV vs MIC4606-1YML-EV
MIC4605-1YM-EV vs MIC4605-2YMT-EV
MIC4605-1YM-EV vs MIC4605-1YMT-EV
MIC4605-1YM-EV vs MIC2788-XYMT-EV
MIC4605-1YM-EV vs MIC2039-1AYM6-EV
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.