Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Microchip Technology MICRF506DEV1
MICRF506DEV1
Discontinued at Digi-Key
RF Evaluation and Development Kits, Boards
Description:
EVAL BOARD EXPERIMENTAL MICRF506
Manufacturer:
Microchip Technology
Datasheet:
MICRF506DEV1 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 28560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MICRF506DEV1 Specification
Specification
Part No
MICRF506DEV1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
RadioWire?
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
410MHz ~ 450MHz
Supplied Contents
MICRF506
Type
Board(s), Cable(s), Accessories
MICRF506DEV1 PDF Datasheet
MICRF506DEV1 Datasheet
Click and Download: MICRF506DEV1 Datasheet
MICRF506DEV1 Related Parts
MICRF112-315-EV
Microchip Technology
EVAL BOARD FOR MICRF112 315MHZ
MICRF112-433-EV
Microchip Technology
EVAL BOARD UHF ASK/FSK TRANSMIT
MICRF113-315-EV
Microchip Technology
EVAL BOARD FOR MICRF113 315MHZ
MICRF113-433-EV
Microchip Technology
EVAL BOARD FOR MICRF113 433MHZ
MICRF211-315-EV
Microchip Technology
EVAL BOARD 315MHZ RCVR MICRF211
MICRF211-433-EV
Microchip Technology
EVAL BOARD 433MHZ RCVR MICRF211
MICRF219A-315-EV
Microchip Technology
EVAL BOARD FOR MICRF219A
MICRF219A-433-EV
Microchip Technology
EVAL BOARD FOR MICRF219A
MICRF220-315-EV
Microchip Technology
EVAL BOARD FOR MICRF220
MICRF220-433-EV
Microchip Technology
EVAL BOARD FOR MICRF220
MICRF300-315 EV
Microchip Technology
EVAL BOARD FOR MICRF300
MICRF300-433 EV
Microchip Technology
EVAL BOARD FOR MICRF300
MICRF506DEV1 Compare Parts
MICRF506DEV1 vs MICRF505DEV1
MICRF506DEV1 vs MICRF300-915 EV
MICRF506DEV1 vs MICRF300-433 EV
MICRF506DEV1 vs MICRF300-315 EV
MICRF506DEV1 vs MICRF220-433-EV
MICRF506DEV1 vs MICRF220-315-EV
MICRF506DEV1 vs MICRF219A-433-EV
MICRF506DEV1 vs MICRF219A-315-EV
MICRF506DEV1 vs MICRF211-433-EV
MICRF506DEV1 vs MICRF211-315-EV
MICRF506DEV1 vs MICRF113-433-EV
MICRF506DEV1 vs MICRF113-315-EV
MICRF506DEV1 vs MICRF112-433-EV
MICRF506DEV1 vs MICRF112-315-EV
MICRF506DEV1 vs MICRF501EVAL1
MICRF506DEV1 vs MICRF230-433-EV
MICRF506DEV1 vs MICRF229-433-EV
MICRF506DEV1 vs MICRF221-915-EV
MICRF506DEV1 vs MICRF221-868-EV
MICRF506DEV1 vs MICRF218-433 WB EV
MICRF506DEV1 vs MICRF218-433 NB EV
MICRF506DEV1 vs MICRF218-315 WB EV
MICRF506DEV1 vs MICRF218-315 NB EV
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend