MMA-273336-R5EV
MMA-273336-R5EV
Active
Description:  BOARD EVAL FOR MMA-273336-R5
Manufacturer:  Microwave Technology
History Price: Active
In Stock: 14400
MMA-273336-R5EV Specification
Specification
Part No
MMA-273336-R5EV
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microwave Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
27GHz ~ 33GHz
Supplied Contents
MMA-273336-R5
Type
Board(s)
MMA-273336-R5EV PDF Datasheet
MMA-273336-R5EV Related Parts
MMA041PP5E
MMA041PP5E
Microchip Technology
EVAL BOARD FOR MMA041PP5
MMA043PP4E
MMA043PP4E
Microchip Technology
EVAL BOARD FOR MMA043
MMA044PP3E
MMA044PP3E
Microchip Technology
EVAL BOARD FOR MMA044
MMA052PP45E
MMA052PP45E
Microchip Technology
MMA052PP45E - EVAL BOARD
MMA053PP5E
MMA053PP5E
Microchip Technology
MMIC EVAL BOARD
MMA040PP5E
MMA040PP5E
Microchip Technology
EVAL BOARD FOR MMA040PP5
MMA-020624-M4-EVB
MMA-020624-M4-EVB
Microwave Technology
RF EVAL BOARD
MMA-020624-P3EV
MMA-020624-P3EV
Microwave Technology
BOARD EVAL FOR MMA-020624-P3
MMA-020624-P3EVB
MMA-020624-P3EVB
Microwave Technology
BOARD EVAL FOR MMA-020624-P3
MMA-053223-M4-EVB
MMA-053223-M4-EVB
Microwave Technology
RF EVAL BOARD
MMA-062020-C3EV
MMA-062020-C3EV
Microwave Technology
BOARD EVAL FOR MMA-062020-C3
MMA-062020-C3EVB
MMA-062020-C3EVB
Microwave Technology
BOARD EVAL FOR MMA-062020-C3
MMA-273336-R5EV Compare Parts
  • MMA-273336-R5EV vs MMA052PP45E
  • MMA-273336-R5EV vs MMA044PP3E
  • MMA-273336-R5EV vs MMA043PP4E
  • MMA-273336-R5EV vs MMA041PP5E
  • MMA-273336-R5EV vs MMA040PP5E
  • MMA-273336-R5EV vs MMA-445933H-02EVB
  • MMA-273336-R5EV vs MMA-445933H-02EV
  • MMA-273336-R5EV vs MMA-283136-R5EVB
  • MMA-273336-R5EV vs MMA-283136-R5EV
  • MMA-273336-R5EV vs MMA-273336-R5EVB
  • MMA-273336-R5EV vs MMA-174321-R4EVB
  • MMA-273336-R5EV vs MMA-174321-R4EV
  • MMA-273336-R5EV vs MMA-121633-R5EVB
  • MMA-273336-R5EV vs MMA-121633-R5EV
  • MMA-273336-R5EV vs MMA-062020-C3EVB
  • MMA-273336-R5EV vs MMA-062020-C3EV
  • MMA-273336-R5EV vs MMA-053223-M4-EVB
  • MMA-273336-R5EV vs MMA-020624-P3EVB
  • MMA-273336-R5EV vs MMA-020624-P3EV
  • MMA-273336-R5EV vs MMA-020624-M4-EVB
  • MMA-273336-R5EV vs MMA-445933H-M5-EVB
  • MMA-273336-R5EV vs MMA-273336-M5-EVB
  • MMA-273336-R5EV vs MMA-273334D-M5-EVB
  • MMA-273336-R5EV vs MMA-243034D-M5-EVB
  • MMA-273336-R5EV vs MMA-212734D-M5-EVB
  • MMA-273336-R5EV vs MMA-174321-M4-EVB
  • MMA-273336-R5EV vs MMA-012727-M4-EVB
  • MMA-273336-R5EV vs MMA-011015-C3-EVB
  • MMA-273336-R5EV vs MMA-004023D-M4-EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.