☰
MMS008PP3E
MMS008PP3E
Active
Description:  EVALUATION BOARD FOR MMS008PP3
Manufacturer:  Microchip Technology
Datasheet:   MMS008PP3E Datasheet
History Price: $269.99
In Stock: 43540
MMS008PP3E Specification
Specification
Part No
MMS008PP3E
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SP4T
For Use With/Related Products
0Hz ~ 8GHz
Supplied Contents
MMS008PP3
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much