☰
MPF300-SPLASH-KIT
MPF300-SPLASH-KIT
Active
Description:  POLARFIRE SPLASH KIT WITH A MPF3
Manufacturer:  Microchip Technology
History Price: $945.83
In Stock: 43600
MPF300-SPLASH-KIT Specification
Specification
Part No
MPF300-SPLASH-KIT
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
PolarFire?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
MPF300
Platform
PolarFire SoC FPGA Splash PCIe Card
Contents
Board(s), Cable(s), Power Supply, Accessories
MPF300-SPLASH-KIT Related Parts
MPF300-EVAL-KIT
MPF300-EVAL-KIT
Microchip Technology
POLARFIRE EVALUATION KIT
MPF300-EVAL-KIT-ES
MPF300-EVAL-KIT-ES
Microchip Technology
POLARFIRE EVALUATION KIT
MPF300-SPLASH-KIT-ES
MPF300-SPLASH-KIT-ES
Microchip Technology
POLARFIRE SPLASH KIT WITH A MPF3
MPF300-VIDEO-KIT
MPF300-VIDEO-KIT
Microchip Technology
POLARFIRE IMAGING AND VIDEO KIT
MPF300-VIDEO-KIT-NS
MPF300-VIDEO-KIT-NS
Microchip Technology
POLARFIRE IMAGING AND VIDEO KIT
MPFS250-VIDEO-KIT
MPFS250-VIDEO-KIT
Microchip Technology
EVAL BOARD FOR MPFS250
MPFS-ICICLE-KIT-ES
MPFS-ICICLE-KIT-ES
Microchip Technology
POLARFIRE SOC FPGA ICICLE KIT
MPFS250-VIDEO-KIT-ES
MPFS250-VIDEO-KIT-ES
Microchip Technology
EVAL BOARD FOR MPFS250 ES
MPFS-ICICLE-KIT-ES-FP5
MPFS-ICICLE-KIT-ES-FP5
Microchip Technology
DEVELOPMENT KIT
MPF300-SPLASH-KIT Compare Parts
  • MPF300-SPLASH-KIT vs MPFS250-VIDEO-KIT
  • MPF300-SPLASH-KIT vs MPF300-VIDEO-KIT-NS
  • MPF300-SPLASH-KIT vs MPF300-VIDEO-KIT
  • MPF300-SPLASH-KIT vs MPF300-SPLASH-KIT-ES
  • MPF300-SPLASH-KIT vs MPF300-EVAL-KIT-ES
  • MPF300-SPLASH-KIT vs MPF300-EVAL-KIT
  • MPF300-SPLASH-KIT vs MPFS-ICICLE-KIT-ES-FP5
  • MPF300-SPLASH-KIT vs MPFS250-VIDEO-KIT-ES
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok