☰
MSLB9082BCB
MSLB9082BCB
Obsolete
Description:  LED BCKLT DVR MOD 8CH I2C QFN
Manufacturer:  Microchip Technology
Datasheet:   MSLB9082BCB Datasheet
History Price: Obsolete
In Stock: 2060
MSLB9082BCB Specification
Specification
Part No
MSLB9082BCB
Category
LED Driver Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
8, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
10V ~ 16V
Supplied Contents
Board(s)
Utilized IC / Part
MSL3162
MSLB9082BCB PDF Datasheet
MSLB9082BCB Related Parts
MSLB9061
MSLB9061
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061BC
MSLB9061BC
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061BG
MSLB9061BG
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061BH
MSLB9061BH
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061CC
MSLB9061CC
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061CF
MSLB9061CF
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061CG
MSLB9061CG
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061DA
MSLB9061DA
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061DB
MSLB9061DB
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061DC
MSLB9061DC
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061EC
MSLB9061EC
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9061FA
MSLB9061FA
Microchip Technology
LED BCKLT DVR MOD 6CH I2C QFN
MSLB9082BCB Compare Parts
  • MSLB9082BCB vs MSLB9082FGD
  • MSLB9082BCB vs MSLB9082FGC
  • MSLB9082BCB vs MSLB9082FGB
  • MSLB9082BCB vs MSLB9082FGA
  • MSLB9082BCB vs MSLB9082FAB
  • MSLB9082BCB vs MSLB9082ECB
  • MSLB9082BCB vs MSLB9082DHF
  • MSLB9082BCB vs MSLB9082DHB
  • MSLB9082BCB vs MSLB9082DGF
  • MSLB9082BCB vs MSLB9082DGD
  • MSLB9082BCB vs MSLB9082DGC
  • MSLB9082BCB vs MSLB9082DGB
  • MSLB9082BCB vs MSLB9082DGA
  • MSLB9082BCB vs MSLB9082DCB
  • MSLB9082BCB vs MSLB9082DBB
  • MSLB9082BCB vs MSLB9082DAB
  • MSLB9082BCB vs MSLB9082CGF
  • MSLB9082BCB vs MSLB9082CGE
  • MSLB9082BCB vs MSLB9082CFB
  • MSLB9082BCB vs MSLB9082CCB
  • MSLB9082BCB vs MSLB9082BHB
  • MSLB9082BCB vs MSLB9082BGB
  • MSLB9082BCB vs MSLB9082
  • MSLB9082BCB vs MSLB9061FO
  • MSLB9082BCB vs MSLB9061FD
  • MSLB9082BCB vs MSLB9061FD
  • MSLB9082BCB vs MSLB9061FC
  • MSLB9082BCB vs MSLB9061FB
  • MSLB9082BCB vs MSLB9061FA
  • MSLB9082BCB vs MSLB9061EC
  • MSLB9082BCB vs MSLB9061DC
  • MSLB9082BCB vs MSLB9061DB
  • MSLB9082BCB vs MSLB9061DA
  • MSLB9082BCB vs MSLB9061CG
  • MSLB9082BCB vs MSLB9061CF
  • MSLB9082BCB vs MSLB9061CC
  • MSLB9082BCB vs MSLB9061BH
  • MSLB9082BCB vs MSLB9061BG
  • MSLB9082BCB vs MSLB9061BC
  • MSLB9082BCB vs MSLB9061
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.