☰
PG164150
PG164150
Active
Description:  MPLAB PICKIT 5
Manufacturer:  Microchip Technology
Datasheet:   PG164150 Datasheet
History Price: $96.89
In Stock: 10560
PG164150 Specification
Specification
Part No
PG164150
Category
Programmers, Emulators, and Debuggers
Manufacturer
Microchip Technology
Series
MPLAB?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Debugger (In-Circuit/In-System)
For Use With/Related Products
PIC Micro? MCU
Contents
Board(s), Cable(s)
PG164150 PDF Datasheet
PG164150 Related Parts
PG164100
PG164100
Microchip Technology
MPLAB SNAP DEBUGGER
PG164120
PG164120
Microchip Technology
PROGRAMMER MCU PICKIT 2
PG164130
PG164130
Microchip Technology
PROGRAMMER MCU PICKIT 3
PG164140
PG164140
Microchip Technology
PROGRAMMER MCU PICKIT4
PG103001
PG103001
Microchip Technology
KIT PROGRAMMERS MICROID
PG164101
PG164101
Microchip Technology
PROGRAMMER BASELINE FLASH MCU
PG164150 Compare Parts
  • PG164150 vs PG164130
  • PG164150 vs PG164120
  • PG164150 vs PG164100
  • PG164150 vs PG164101
  • PG164150 vs PG103001
  • PG164150 FAQ
    Q1: What is the Microchip Technology PG164150?
    A1: The PG164150 is a PICkit™ 4 In-Circuit Debugger and Programmer from Microchip Technology, designed to provide advanced debugging and programming capabilities for PIC and dsPIC microcontrollers.

    Q2: What types of microcontrollers are compatible with the PG164150?
    A2: The PG164150 is compatible with a wide range of PIC and dsPIC microcontrollers, including those with 8-bit, 16-bit, and 32-bit architectures.

    Q3: What is the main function of the PG164150?
    A3: The PG164150 is used for in-circuit programming and debugging of microcontroller-based designs, allowing developers to program, test, and troubleshoot embedded systems.

    Q4: How does the PG164150 connect to the microcontroller?
    A4: The PG164150 connects to the microcontroller using a standard 6-pin ICSP (In-Circuit Serial Programming) connector, which allows for easy access to the programming and debugging interfaces.

    Q5: Does the PG164150 support debugging?
    A5: Yes, the PG164150 provides full debugging support, including breakpoints, single-stepping, variable watching, and memory analysis, helping developers identify issues in their code.

    Q6: What is the interface used to connect the PG164150 to a PC?
    A6: The PG164150 uses a USB interface to connect to a PC, allowing for quick communication between the debugger and the development environment.

    Q7: What software is used with the PG164150?
    A7: The PG164150 is used with Microchip’s MPLAB X IDE and MPLAB IPE (Integrated Programming Environment) software for programming and debugging tasks.

    Q8: What is the operating voltage range for the PG164150?
    A8: The PG164150 operates with a supply voltage range of 2.0V to 5.5V, making it compatible with a wide range of microcontrollers and embedded systems.

    Q9: What is the maximum programming speed of the PG164150?
    A9: The PG164150 offers a maximum programming speed of 4 MHz for PIC microcontrollers, enabling fast development cycles and efficient programming.

    Q10: Does the PG164150 support both programming and debugging simultaneously?
    A10: Yes, the PG164150 allows for both programming and debugging to be performed simultaneously, making it a versatile tool for embedded system development.

    Q11: Is the PG164150 compatible with older PIC microcontrollers?
    A11: Yes, the PG164150 is backward compatible with many older PIC microcontrollers, offering a reliable solution for legacy projects.

    Q12: Does the PG164150 support 32-bit microcontrollers?
    A12: Yes, the PG164150 supports 32-bit PIC and dsPIC microcontrollers, making it suitable for a wide range of modern embedded applications.

    Q13: Can the PG164150 be used in a production environment?
    A13: While the PG164150 is primarily designed for development and debugging, it can also be used for low-volume production programming due to its ease of use and high reliability.

    Q14: What is the form factor of the PG164150?
    A14: The PG164150 comes in a compact, portable design, making it easy to carry and use in various development and testing environments.

    Q15: Does the PG164150 support programming of external devices?
    A15: Yes, the PG164150 can be used to program external devices in addition to microcontrollers, providing flexibility for developers working with various embedded components.

    Q16: What types of debugging features are available with the PG164150?
    A16: The PG164150 offers a range of debugging features, including breakpoints, watch windows, real-time variable monitoring, and memory visualization, all accessible through the MPLAB X IDE.

    Q17: How does the PG164150 improve the development process?
    A17: The PG164150 speeds up the development process by providing fast, reliable programming and debugging capabilities, helping engineers quickly identify and fix issues in their embedded systems.

    Q18: Is the PG164150 suitable for beginner users?
    A18: Yes, the PG164150 is beginner-friendly, with an intuitive user interface and easy setup process, making it accessible for developers new to embedded system development.

    Q19: Can the PG164150 be used with MPLAB X IDE on both Windows and macOS?
    A19: Yes, the PG164150 is fully compatible with MPLAB X IDE on both Windows and macOS platforms, providing cross-platform support for developers.

    Q20: Does the PG164150 support programming through JTAG?
    A20: Yes, the PG164150 supports JTAG programming for supported devices, allowing developers to use a standard debugging interface for certain microcontrollers.
    Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****