☰
Q7442546
Q7442546
Obsolete
Description:  PICKIT 3 PIC16F/PIC18F EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   Q7442546 Datasheet
History Price: Obsolete
In Stock: 43080
Q7442546 Specification
Specification
Part No
Q7442546
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
PIC
Platform
PICkit 3
Utilized IC / Part
PIC16F, PIC18F
Mounting Type
Socket
Contents
Board(s), Cable(s), Accessories, PICkit? 3 Programmer
Q7442546 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund