☰
Q7442559
Q7442559
Obsolete
Description:  PICKIT 3 LOW PIN CNT PIC12F/16F
Manufacturer:  Microchip Technology
Datasheet:   Q7442559 Datasheet
History Price: Obsolete
In Stock: 46240
Q7442559 Specification
Specification
Part No
Q7442559
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
PIC
Platform
PICkit 3 Low Pin Count
Utilized IC / Part
PIC12F, PIC16F
Mounting Type
Socket
Contents
Board(s), Accessories
Q7442559 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much