☰
RTPF-DEV-KIT-CB-1-ES
RTPF-DEV-KIT-CB-1-ES
Active
Description:  RT POLARFIRE DEV KIT CB PROTO
Manufacturer:  Microchip Technology
History Price: $22524
In Stock: 37800
RTPF-DEV-KIT-CB-1-ES Specification
Specification
Part No
RTPF-DEV-KIT-CB-1-ES
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
RT PolarFire?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
RTPF500T
Platform
-
Contents
Board(s), Cable(s), Power Supply, Accessories
RTPF-DEV-KIT-CB-1-ES PDF Datasheet
RTPF-DEV-KIT-CB-1-ES Description
# Detailed Overview of Microchip Technology RTPF-DEV-KIT-CB-1-ES

The Microchip Technology RTPF-DEV-KIT-CB-1-ES is a versatile development kit designed for rapid prototyping and development of applications using Microchip’s RF solutions. This kit provides developers with an environment to evaluate and develop RF designs efficiently, making it suitable for various wireless communication projects.

## Key Features

1. Comprehensive Development Environment:
- The kit includes everything needed to start developing RF applications, including hardware, software, and documentation.

2. Support for Multiple Protocols:
- The RTPF-DEV-KIT supports various wireless protocols such as LoRa, Zigbee, and others, enabling developers to create diverse applications.

3. Modular Design:
- With modular components, the kit can be easily adapted for different applications by swapping out RF modules as needed.

4. User-Friendly Interface:
- The kit provides intuitive interfaces for easy interaction with the development environment, allowing for smoother development processes.

5. Extensive Documentation:
- Comprehensive guides, datasheets, and application notes are available to assist developers in maximizing the kit%27s capabilities.

## Specifications

## 1. Hardware Specifications

- Microcontroller:
- Equipped with a Microchip PIC® microcontroller, capable of handling complex processing tasks.

- RF Module:
- Supports multiple RF modules compatible with various frequency bands (e.g., Sub-GHz, 2.4 GHz).

- Communication Interfaces:
- USB, UART, SPI, and I2C interfaces for communication with other devices and peripherals.

- Power Supply:
- Can be powered through USB or an external power source, providing flexibility in deployment.

- Dimensions:
- Compact form factor suitable for integration into prototypes and end products.

## 2. Software Specifications

- Development Tools:
- Compatible with Microchip’s MPLAB® X IDE and Harmony frameworks for easy software development.

- Libraries and APIs:
- Includes libraries for various communication protocols, simplifying the integration of RF features in applications.

- Firmware Updates:
- Firmware can be easily updated to support new features or improve performance.

## 3. Performance Characteristics

- Operating Voltage:
- Typically operates at 3.3V to 5V, depending on the specific RF module used.

- Operating Temperature Range:
- Suitable for industrial applications with a temperature range of -40°C to +85°C.

- Frequency Range:
- Supports various frequency bands, ensuring compatibility with global standards and regulations.

- Data Rate:
- Capable of achieving data rates suitable for low-power applications, typically ranging from 300 bps to several kbps, depending on the protocol.

## 4. Connectivity Options

- Wireless Communication:
- Supports various wireless communication standards, making it ideal for IoT applications, smart cities, and industrial automation.

- Networking Capabilities:
- Can be configured for point-to-point, mesh, or star network topologies, providing flexibility in network design.

## Applications

The RTPF-DEV-KIT-CB-1-ES is widely applicable in various fields, including:

- Internet of Things (IoT):
- Ideal for developing smart home devices, environmental monitoring systems, and connected appliances.

- Industrial Automation:
- Useful in creating industrial control systems, remote monitoring, and equipment tracking solutions.

- Smart Agriculture:
- Facilitates the development of wireless sensor networks for precision farming and crop monitoring.

- Healthcare:
- Supports applications in remote patient monitoring and wearable health devices.

- Automotive:
- Can be used for vehicle-to-everything (V2X) communication and telemetry applications.

## Conclusion

The Microchip Technology RTPF-DEV-KIT-CB-1-ES is a powerful and flexible development kit that provides developers with the tools necessary to create innovative RF applications. With its modular design, extensive documentation, and support for multiple wireless protocols, this kit is an excellent choice for engineers and developers looking to streamline their development process and bring their ideas to life in various applications.

For further information, consult the official Microchip Technology documentation or reach out to their technical support for assistance.
RTPF-DEV-KIT-CB-1-ES Compare Parts
  • RTPF-DEV-KIT-CB-1-ES vs RTPF-DEV-KIT-CG-1-ES
  • RTPF-DEV-KIT-CB-1-ES vs RTPF-DEV-KIT-CG-1
  • RTPF-DEV-KIT-CB-1-ES vs RTPF-DEV-KIT-CB-1
  • RTPF-DEV-KIT-CB-1-ES vs RTPF-DEV-KIT-CB
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.