☰
RTPF-DEV-KIT-CB
RTPF-DEV-KIT-CB
Active
Description:  RT POLARFIRE DEV KIT-CB
Manufacturer:  Microchip Technology
History Price: $20760
In Stock: 12940
RTPF-DEV-KIT-CB Specification
Specification
Part No
RTPF-DEV-KIT-CB
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
RT PolarFire?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
RTPF500T
Platform
Radiation-Tolerant PolarFire SoC FPGA
Contents
Board(s), Cable(s), Power Supply, Accessories
RTPF-DEV-KIT-CB PDF Datasheet
RTPF-DEV-KIT-CB Compare Parts
  • RTPF-DEV-KIT-CB vs RTPF-DEV-KIT-CG-1-ES
  • RTPF-DEV-KIT-CB vs RTPF-DEV-KIT-CG-1
  • RTPF-DEV-KIT-CB vs RTPF-DEV-KIT-CB-1-ES
  • RTPF-DEV-KIT-CB vs RTPF-DEV-KIT-CB-1
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet