☰
SF2-DEV-KIT-PP-1
SF2-DEV-KIT-PP-1
Obsolete
Description:  KIT DEV FOR SMARTFUSION2
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 15680
SF2-DEV-KIT-PP-1 Specification
Specification
Part No
SF2-DEV-KIT-PP-1
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
SmartFusion?2
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
M2S SOM
Platform
SmartFusion2 SoC FPGA SOM
Contents
Board(s), Cable(s), Power Supply, Accessories
SF2-DEV-KIT-PP-1 Compare Parts
  • SF2-DEV-KIT-PP-1 vs SF2-STARTER-KIT
  • SF2-DEV-KIT-PP-1 vs SF2-DEV-KIT
  • SF2-DEV-KIT-PP-1 vs SF2-484-STARTER-KIT
  • SF2-DEV-KIT-PP-1 vs SF2060-STARTER-KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.