Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
/ Microchip Technology SF2060-STARTER-KIT
SF2060-STARTER-KIT
Obsolete
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Description:
STARTER KIT FOR SF2060
Manufacturer:
Microchip Technology
Datasheet:
SF2060-STARTER-KIT Datasheet
History Price: Obsolete
In Stock: 34360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SF2060-STARTER-KIT Specification
Specification
Part No
SF2060-STARTER-KIT
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
SmartFusion?2
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
M2S SOM
Platform
SmartFusion2 SoC FPGA SOM
Contents
Board(s), Cable(s), Accessories
SF2060-STARTER-KIT PDF Datasheet
SF2060-STARTER-KIT Datasheet
Click and Download: SF2060-STARTER-KIT Datasheet
SF2060-STARTER-KIT Compare Parts
SF2060-STARTER-KIT vs SF2-STARTER-KIT
SF2060-STARTER-KIT vs SF2-DEV-KIT
SF2060-STARTER-KIT vs SF2-484-STARTER-KIT
SF2060-STARTER-KIT vs SF2-DEV-KIT-PP-1
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time